Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22A7N EP4CE22E22A7N

Description
Manufacturer: Altera Win Source Part Number: 773964-EP4CE22E22A7N Series: Cyclone IV E Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 144-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 79 Number of LABs/CLBs: 1395 Number of Logic Elements/Cells: 22320 Total RAM Bits: 608256 Family Name: EP4CE22 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-EQFP (20x20) Alternative Parts (Cross-Reference): LFECP15E-3TN144I; LFECP20E-3T144C; LFECP15E-5T144I; LFECP15E-4TN144I; Introduction Date: April 24, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773964-EP4CE22E22A7N Series: Cyclone IV E Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 144-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 79 Number of LABs/CLBs: 1395 Number of Logic Elements/Cells: 22320 Total RAM Bits: 608256 Family Name: EP4CE22 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-EQFP (20x20) Alternative Parts (Cross-Reference): LFECP15E-3TN144I; LFECP20E-3T144C; LFECP15E-5T144I; LFECP15E-4TN144I; Introduction Date: April 24, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22A7N - 773964-EP4CE22E22A7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22A7N
773964-EP4CE22E22A7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22A7N 773964-EP4CE22E22A7N
Manufacturer: Altera Win Source Part Number: 773964-EP4CE22E22A7N Series: Cyclone IV E Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 144-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 79 Number of LABs/CLBs: 1395 Number of Logic Elements/Cells: 22320 Total RAM Bits: 608256 Family Name: EP4CE22 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-EQFP (20x20) Alternative Parts (Cross-Reference): LFECP15E-3TN144I; LFECP20E-3T144C; LFECP15E-5T144I; LFECP15E-4TN144I; Introduction Date: April 24, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773964-EP4CE22E22A7N
Series: Cyclone IV E
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 144-LQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 79
Number of LABs/CLBs: 1395
Number of Logic Elements/Cells: 22320
Total RAM Bits: 608256
Family Name: EP4CE22
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-EQFP (20x20)
Alternative Parts (Cross-Reference): LFECP15E-3TN144I; LFECP20E-3T144C; LFECP15E-5T144I; LFECP15E-4TN144I;
Introduction Date: April 24, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Automotive 1.2V FPGA Programmable Logic Device - 696-EP4CE22E22A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.2V FPGA Programmable Logic Device
696-EP4CE22E22A7N
Automotive 1.2V FPGA Programmable Logic Device 696-EP4CE22E22A7N
FPGA Cyclone® IV E Family 22320 Cells 60nm Technology 1.2V Automotive 144-Pin EQFP EP Product overview: EP4CE22E22A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22E22A7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV E Family 22320 Cells 60nm Technology 1.2V Automotive 144-Pin EQFP EP Product overview: EP4CE22E22A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE22E22A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 22320 Cells 60nm Technology 1.2V Automotive 144-Pin EQFP EP - EP4CE22E22A7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 22320 Cells 60nm Technology 1.2V Automotive 144-Pin EQFP EP
EP4CE22E22A7N
FPGA 22320 Cells 60nm Technology 1.2V Automotive 144-Pin EQFP EP EP4CE22E22A7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22E22A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE22E22A7N
IC FPGA 79 I/O 144EQFP

IC FPGA 79 I/O 144EQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE22E22A7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE22E22A7N
FPGAs (Field Programmable Gate Array) EP4CE22E22A7N
IC FPGA 79 I/O 144EQFP

IC FPGA 79 I/O 144EQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE22E22A7N
FPGA - Field Programmable Gate Array EP4CE22E22A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 1395 LABs 79 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE22E22A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE22E22A7N
FPGAs (Field Programmable Gate Array) EP4CE22E22A7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 79 608256 22320 144-LQFP Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE22E22A7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE22E22A7N
IC FPGA 79 I/O 144EQFP

IC FPGA 79 I/O 144EQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773964-EP4CE22E22A7N 696-EP4CE22E22A7N EP4CE22E22A7N EP4CE22E22A7N EP4CE22E22A7N EP4CE22E22A7N EP4CE22E22A7N EP4CE22E22A7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE22E22A7N Automotive 1.2V FPGA Programmable Logic Device FPGA 22320 Cells 60nm Technology 1.2V Automotive 144-Pin EQFP EP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 22320 22320 22320
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Package Type Other; Tray Other; EQFP EP QFP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad
Internal Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C7 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details