Intel Corporation 1.2V FPGA Programmable Logic Device EP4CE15U14I7N

Description
FPGA Cyclone® IV E Family 15408 Cells 60nm Technology 1.2V 256-Pin UBGA Product overview: EP4CE15U14I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15U14I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® IV E Family 15408 Cells 60nm Technology 1.2V 256-Pin UBGA Product overview: EP4CE15U14I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15U14I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-EP4CE15U14I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP4CE15U14I7N
1.2V FPGA Programmable Logic Device 696-EP4CE15U14I7N
FPGA Cyclone® IV E Family 15408 Cells 60nm Technology 1.2V 256-Pin UBGA Product overview: EP4CE15U14I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15U14I7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV E Family 15408 Cells 60nm Technology 1.2V 256-Pin UBGA Product overview: EP4CE15U14I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15U14I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15U14I7N - 809226-EP4CE15U14I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15U14I7N
809226-EP4CE15U14I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15U14I7N 809226-EP4CE15U14I7N
Manufacturer: Intel Win Source Part Number: 809226-EP4CE15U14I7N Packaging: Tray Mounting Style: SMD Number of I/O: 165 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Supplier Device Package: 256-UBGA (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LFBGA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP4CE15

Manufacturer: Intel
Win Source Part Number: 809226-EP4CE15U14I7N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 165
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Supplier Device Package: 256-UBGA (14x14)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 256-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V
Part Number Series: EP4CE15

Buy Now
FPGAs (Field Programmable Gate Array) - 544-3315-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3315-ND
FPGAs (Field Programmable Gate Array) 544-3315-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LFBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LFBGA

Buy Now Datasheet
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin UFBGA - EP4CE15U14I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin UFBGA
EP4CE15U14I7N
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin UFBGA EP4CE15U14I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15U14I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15U14I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE15U14I7N
IC FPGA 165 I/O 256UBGA

IC FPGA 165 I/O 256UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE15U14I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE15U14I7N
FPGAs (Field Programmable Gate Array) EP4CE15U14I7N
IC FPGA 165 I/O 256UBGA

IC FPGA 165 I/O 256UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15U14I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15U14I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE15U14I7N
IC FPGA 165 I/O 256UBGA

IC FPGA 165 I/O 256UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE15U14I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE15U14I7N
FPGAs (Field Programmable Gate Array) EP4CE15U14I7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LFBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE15U14I7N
FPGA - Field Programmable Gate Array EP4CE15U14I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 165 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 165 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE15U14I7N 809226-EP4CE15U14I7N 544-3315-ND EP4CE15U14I7N EP4CE15U14I7N EP4CE15U14I7N EP4CE15U14I7N EP4CE15U14I7N EP4CE15U14I7N
Product Name 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15U14I7N FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 60nm Technology 1.2V 256-Pin UFBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 256-LFBGA Other; UFBGA Other; 256-LFBGA Other; 256-LFBGA
Internal Frequency 200 MHz
User I/Os 165 pins 165 pins 165 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Memory Support Other; DDR SDRAM|DDR2 SDRAM|QDRII+SRAM
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details