Intel Corporation FPGA Programmable Logic Device EP4CE15M9I7N

Description
FPGA - Field Programmable Gate Array Product overview: EP4CE15M9I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15M9I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CE15M9I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15M9I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CE15M9I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE15M9I7N
FPGA Programmable Logic Device 696-EP4CE15M9I7N
FPGA - Field Programmable Gate Array Product overview: EP4CE15M9I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15M9I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE15M9I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15M9I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15M9I7N - 745595-EP4CE15M9I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15M9I7N
745595-EP4CE15M9I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15M9I7N 745595-EP4CE15M9I7N
Manufacturer: Altera Win Source Part Number: 745595-EP4CE15M9I7N Series: Cyclone IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-TFBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 165 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP4CE15 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 256-MBGA (9x9) Alternative Parts (Cross-Reference): LCMXO3LF-6900E-6MG25 6C; LCMXO3L-4300E-6MG256 I; LCMXO3L-4300E-5MG256 I; ECCN: 3A991 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 745595-EP4CE15M9I7N
Series: Cyclone IV E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-TFBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 165
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Family Name: EP4CE15
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 256-MBGA (9x9)
Alternative Parts (Cross-Reference): LCMXO3LF-6900E-6MG256C; LCMXO3L-4300E-6MG256I; LCMXO3L-4300E-5MG256I;
ECCN: 3A991
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3314-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3314-ND
FPGAs (Field Programmable Gate Array) 544-3314-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-TFBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-TFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE15M9I7N
FPGA - Field Programmable Gate Array EP4CE15M9I7N
FPGA - Field Programmable Gate Array Cyclone IV E

FPGA - Field Programmable Gate Array Cyclone IV E

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15M9I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15M9I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE15M9I7N
IC FPGA 165 I/O 256MBGA

IC FPGA 165 I/O 256MBGA

Supplier's Site
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin Micro FBGA - EP4CE15M9I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin Micro FBGA
EP4CE15M9I7N
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin Micro FBGA EP4CE15M9I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15M9I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15M9I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE15M9I7N
IC FPGA 165 I/O 256MBGA

IC FPGA 165 I/O 256MBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE15M9I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE15M9I7N
FPGAs (Field Programmable Gate Array) EP4CE15M9I7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-TFBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-TFBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CE15M9I7N 745595-EP4CE15M9I7N 544-3314-ND EP4CE15M9I7N EP4CE15M9I7N EP4CE15M9I7N EP4CE15M9I7N EP4CE15M9I7N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15M9I7N FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 60nm Technology 1.2V 256-Pin Micro FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 256-TFBGA Other; Micro FBGA Other; 256-TFBGA
User I/Os 165 pins 165 pins 165 pins
Supply Voltage Other; 1.2 V Other; 1.15 V ~ 1.25 V Other Other; 1.15V ~ 1.25V
Logic Cells / Logic Blocks 15408 15408 15408
Unlock Full Specs
to access all available technical data