Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE15M9C7N

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-TFBGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4CE15M9C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CE15M9C7N-ND
FPGAs (Field Programmable Gate Array) EP4CE15M9C7N-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-TFBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-TFBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15M9C7N - 808352-EP4CE15M9C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15M9C7N
808352-EP4CE15M9C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15M9C7N 808352-EP4CE15M9C7N
Manufacturer: Intel Win Source Part Number: 808352-EP4CE15M9C7N Packaging: Tray Mounting Style: SMD Number of I/O: 165 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Supplier Device Package: 256-MBGA (9x9) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-TFBGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP4CE15

Manufacturer: Intel
Win Source Part Number: 808352-EP4CE15M9C7N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 165
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Supplier Device Package: 256-MBGA (9x9)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V
Part Number Series: EP4CE15

Buy Now
FPGA Programmable Logic Device - 696-EP4CE15M9C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE15M9C7N
FPGA Programmable Logic Device 696-EP4CE15M9C7N
FPGA - Field Programmable Gate Array Product overview: EP4CE15M9C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15M9C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE15M9C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15M9C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15M9C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15M9C7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE15M9C7N
IC FPGA 165 I/O 256MBGA

IC FPGA 165 I/O 256MBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE15M9C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE15M9C7N
FPGAs (Field Programmable Gate Array) EP4CE15M9C7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-TFBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-TFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE15M9C7N
FPGA - Field Programmable Gate Array EP4CE15M9C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV 963 LABS 165 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV 963 LABS 165 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15M9C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15M9C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE15M9C7N
IC FPGA 165 I/O 256MBGA

IC FPGA 165 I/O 256MBGA

Supplier's Site
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin Micro FBGA - EP4CE15M9C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin Micro FBGA
EP4CE15M9C7N
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin Micro FBGA EP4CE15M9C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4CE15M9C7N-ND 808352-EP4CE15M9C7N 696-EP4CE15M9C7N EP4CE15M9C7N EP4CE15M9C7N EP4CE15M9C7N EP4CE15M9C7N EP4CE15M9C7N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15M9C7N FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 60nm Technology 1.2V 256-Pin Micro FBGA
Package Type Other; 256-TFBGA Other; Tray Other; 256-TFBGA Other; Micro FBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 15408 15408 15408
Unlock Full Specs
to access all available technical data