Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F23C8N EP4CE15F23C8N

Description
Manufacturer: Altera Win Source Part Number: 084926-EP4CE15F23C8N Mounting: SMD (SMT) Number of I/O: 343 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084926-EP4CE15F23C8N Mounting: SMD (SMT) Number of I/O: 343 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F23C8N - 084926-EP4CE15F23C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F23C8N
084926-EP4CE15F23C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F23C8N 084926-EP4CE15F23C8N
Manufacturer: Altera Win Source Part Number: 084926-EP4CE15F23C8N Mounting: SMD (SMT) Number of I/O: 343 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 084926-EP4CE15F23C8N
Mounting: SMD (SMT)
Number of I/O: 343
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2809-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2809-ND
FPGAs (Field Programmable Gate Array) 544-2809-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 343 516096 15408 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 343 516096 15408 484-BGA

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-EP4CE15F23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP4CE15F23C8N
1.2V FPGA Programmable Logic Device 696-EP4CE15F23C8N
FPGA Cyclone® IV E Family 15408 Cells 60nm Technology 1.2V 484-Pin FBGA Tray Product overview: EP4CE15F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15F23C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV E Family 15408 Cells 60nm Technology 1.2V 484-Pin FBGA Tray Product overview: EP4CE15F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15F23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE15F23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE15F23C8N
FPGAs (Field Programmable Gate Array) EP4CE15F23C8N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 343 516096 15408 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 343 516096 15408 484-BGA

Buy Now Datasheet
FPGA 15408 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CE15F23C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CE15F23C8N
FPGA 15408 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CE15F23C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15F23C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE15F23C8N
IC FPGA 343 I/O 484FBGA

IC FPGA 343 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE15F23C8N
FPGA - Field Programmable Gate Array EP4CE15F23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 343 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 343 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE15F23C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE15F23C8N
FPGAs (Field Programmable Gate Array) EP4CE15F23C8N
IC FPGA 343 I/O 484FBGA

IC FPGA 343 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15F23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE15F23C8N
IC FPGA 343 I/O 484FBGA

IC FPGA 343 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084926-EP4CE15F23C8N 544-2809-ND 696-EP4CE15F23C8N EP4CE15F23C8N EP4CE15F23C8N EP4CE15F23C8N EP4CE15F23C8N EP4CE15F23C8N EP4CE15F23C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F23C8N FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 60nm Technology 1.2V 484-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 15408 15408 15408
Package Type Other; 484-FBGA (23x23) Other; 484-BGA Other; Tray Other; 484-BGA Other; FBGA Other; 484-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other
Pins 484
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details