Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE15F23C8LN

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 343 516096 15408 484-BGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 343 516096 15408 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4CE15F23C8LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CE15F23C8LN-ND
FPGAs (Field Programmable Gate Array) EP4CE15F23C8LN-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 343 516096 15408 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 343 516096 15408 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Manufacturer: EP4CE15F23C8LN Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Cyclone® IV E Package: Tray Product Status: Active Number of LABs/CLBs: 963 Number of I/O: 343 Voltage - Supply: 0.97V ~ 1.03V Mounting Type: Surface Mount Operating Temperature: 0°C ~ 85°C (TJ)

Manufacturer: EP4CE15F23C8LN
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV E
Package: Tray
Product Status: Active
Number of LABs/CLBs: 963
Number of I/O: 343
Voltage - Supply: 0.97V ~ 1.03V
Mounting Type: Surface Mount
Operating Temperature: 0°C ~ 85°C (TJ)

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE15F23C8LN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE15F23C8LN
FPGA Programmable Logic Device 696-EP4CE15F23C8LN
FPGA - Field Programmable Gate Array Product overview: EP4CE15F23C8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15F23C8LN can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE15F23C8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15F23C8LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F23C8LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15F23C8LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE15F23C8LN
IC FPGA 343 I/O 484FBGA

IC FPGA 343 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE15F23C8LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE15F23C8LN
FPGAs (Field Programmable Gate Array) EP4CE15F23C8LN
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 343 516096 15408 484-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 343 516096 15408 484-BGA

Buy Now Datasheet
FPGA 15408 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CE15F23C8LN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CE15F23C8LN
FPGA 15408 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CE15F23C8LN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F23C8LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15F23C8LN
Embedded - FPGAs (Field Programmable Gate Array) EP4CE15F23C8LN
IC FPGA 343 I/O 484FBGA

IC FPGA 343 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE15F23C8LN
FPGA - Field Programmable Gate Array EP4CE15F23C8LN
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 343 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 343 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4CE15F23C8LN-ND 696-EP4CE15F23C8LN EP4CE15F23C8LN EP4CE15F23C8LN EP4CE15F23C8LN EP4CE15F23C8LN EP4CE15F23C8LN
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 60nm Technology 1.2V 484-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BGA Other; Tray Other; 484-BGA Other; FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.97V ~ 1.03V Other; 1 V Other Other; 0.97V ~ 1.03V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details