Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE15F17I8LN

Description
Win Source Part Number: 1189150-EP4CE15F17I8 LN Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV E Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 165 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 256-LBGA Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-2663,973184 Base Product Number: EP4CE15
Request a Quote Datasheet
Description
Win Source Part Number: 1189150-EP4CE15F17I8 LN Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV E Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 165 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 256-LBGA Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-2663,973184 Base Product Number: EP4CE15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1189150-EP4CE15F17I8LN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1189150-EP4CE15F17I8LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1189150-EP4CE15F17I8LN
Win Source Part Number: 1189150-EP4CE15F17I8 LN Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV E Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 165 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Voltage - Supply: 0.97V ~ 1.03V Package / Case: 256-LBGA Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-2663,973184 Base Product Number: EP4CE15

Win Source Part Number: 1189150-EP4CE15F17I8LN
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV E
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 165
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Voltage - Supply: 0.97V ~ 1.03V
Package / Case: 256-LBGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-2663,973184
Base Product Number: EP4CE15

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE15F17I8LN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE15F17I8LN
FPGA Programmable Logic Device 696-EP4CE15F17I8LN
FPGA - Field Programmable Gate Array Product overview: EP4CE15F17I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15F17I8LN can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE15F17I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15F17I8LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2663-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2663-ND
FPGAs (Field Programmable Gate Array) 544-2663-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE15F17I8LN - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE15F17I8LN
FPGAs (Field Programmable Gate Array) EP4CE15F17I8LN
IC FPGA 165 I/O 256FBGA

IC FPGA 165 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F17I8LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15F17I8LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE15F17I8LN
IC FPGA 165 I/O 256FBGA

IC FPGA 165 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE15F17I8LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE15F17I8LN
FPGAs (Field Programmable Gate Array) EP4CE15F17I8LN
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F17I8LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15F17I8LN
Embedded - FPGAs (Field Programmable Gate Array) EP4CE15F17I8LN
IC FPGA 165 I/O 256FBGA

IC FPGA 165 I/O 256FBGA

Supplier's Site Datasheet
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin TFBGA - EP4CE15F17I8LN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin TFBGA
EP4CE15F17I8LN
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin TFBGA EP4CE15F17I8LN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE15F17I8LN
FPGA - Field Programmable Gate Array EP4CE15F17I8LN
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 165 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 165 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1189150-EP4CE15F17I8LN 696-EP4CE15F17I8LN 544-2663-ND EP4CE15F17I8LN EP4CE15F17I8LN EP4CE15F17I8LN EP4CE15F17I8LN EP4CE15F17I8LN EP4CE15F17I8LN
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 60nm Technology 1.2V 256-Pin TFBGA FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 15408 15408 15408
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.97V ~ 1.03V Other; 1 V Other; 0.97V ~ 1.03V Other Other; 0.97V ~ 1.03V
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA Other; TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 508 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details