Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F17I7N EP4CE15F17I7N

Description
Manufacturer: Altera Win Source Part Number: 084739-EP4CE15F17I7N Mounting: SMD (SMT) Number of I/O: 165 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP4CE15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P250L-1FGG256I; M1A3P250L-1FG256; M1A3P250L-1FGG256; Introduction Date: January 27, 2010 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084739-EP4CE15F17I7N Mounting: SMD (SMT) Number of I/O: 165 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP4CE15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P250L-1FGG256I; M1A3P250L-1FG256; M1A3P250L-1FGG256; Introduction Date: January 27, 2010 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F17I7N - 084739-EP4CE15F17I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F17I7N
084739-EP4CE15F17I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F17I7N 084739-EP4CE15F17I7N
Manufacturer: Altera Win Source Part Number: 084739-EP4CE15F17I7N Mounting: SMD (SMT) Number of I/O: 165 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP4CE15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P250L-1FGG256I; M1A3P250L-1FG256; M1A3P250L-1FGG256; Introduction Date: January 27, 2010 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084739-EP4CE15F17I7N
Mounting: SMD (SMT)
Number of I/O: 165
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Family Name: EP4CE15
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): M1A3P250L-1FGG256I; M1A3P250L-1FG256; M1A3P250L-1FGG256;
Introduction Date: January 27, 2010
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2832-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2832-ND
FPGAs (Field Programmable Gate Array) 544-2832-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE15F17I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE15F17I7N
FPGA Programmable Logic Device 696-EP4CE15F17I7N
FPGA - Field Programmable Gate Array Product overview: EP4CE15F17I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15F17I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE15F17I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15F17I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F17I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15F17I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE15F17I7N
IC FPGA 165 I/O 256FBGA

IC FPGA 165 I/O 256FBGA

Supplier's Site Datasheet
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin TFBGA - EP4CE15F17I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin TFBGA
EP4CE15F17I7N
FPGA 15408 Cells 60nm Technology 1.2V 256-Pin TFBGA EP4CE15F17I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F17I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15F17I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE15F17I7N
IC FPGA 165 I/O 256FBGA

IC FPGA 165 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE15F17I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE15F17I7N
FPGAs (Field Programmable Gate Array) EP4CE15F17I7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE15F17I7N
FPGA - Field Programmable Gate Array EP4CE15F17I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 165 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 165 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE15F17I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE15F17I7N
FPGAs (Field Programmable Gate Array) EP4CE15F17I7N
IC FPGA 165 I/O 256FBGA

IC FPGA 165 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084739-EP4CE15F17I7N 544-2832-ND 696-EP4CE15F17I7N EP4CE15F17I7N EP4CE15F17I7N EP4CE15F17I7N EP4CE15F17I7N EP4CE15F17I7N EP4CE15F17I7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15F17I7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 60nm Technology 1.2V 256-Pin TFBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 15408 15408 15408
Package Type Other; 256-FBGA (17x17) Other; 256-LBGA Other; Tray Other; TFBGA Other; 256-LBGA Other; 256-LBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details