FPGA - Field Programmable Gate Array Product overview: EP4CE15F17C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15F17C8 can be used for catalog matching and distributor lookup.
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 165 IOs
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 165 516096 15408 256-LBGA
IC FPGA 165 I/O 256FBGA
IC FPGA 165 I/O 256FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP4CE15F17C8 | EP4CE15F17C8-ND | EP4CE15F17C8 | EP4CE15F17C8 | EP4CE15F17C8 | EP4CE15F17C8 | EP4CE15F17C8 |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA 15408 Cells 60nm Technology 1.2V 256-Pin TFBGA | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Tray | Other; 256-LBGA | Other; TFBGA | Other; 256-LBGA | |||
| Internal Frequency | 200 MHz | ||||||
| User I/Os | 165 pins | 165 pins | 165 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |