Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15E22C9LN EP4CE15E22C9LN

Description
Manufacturer: Intel Win Source Part Number: 870557-EP4CE15E22C9L N Series: Cyclone® IV E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 81 516096 15408 144-LQFP Exposed Pad Package: 144-LQFP Exposed Pad Package: Tray Mounting: Surface Mount Number of I/O: 81 Family Name: EP4CE15 Categories: Integrated Circuits (ICs) Case / Package: 144-EQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870557-EP4CE15E22C9L N Series: Cyclone® IV E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 81 516096 15408 144-LQFP Exposed Pad Package: 144-LQFP Exposed Pad Package: Tray Mounting: Surface Mount Number of I/O: 81 Family Name: EP4CE15 Categories: Integrated Circuits (ICs) Case / Package: 144-EQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15E22C9LN - 870557-EP4CE15E22C9LN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15E22C9LN
870557-EP4CE15E22C9LN
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15E22C9LN 870557-EP4CE15E22C9LN
Manufacturer: Intel Win Source Part Number: 870557-EP4CE15E22C9L N Series: Cyclone® IV E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 81 516096 15408 144-LQFP Exposed Pad Package: 144-LQFP Exposed Pad Package: Tray Mounting: Surface Mount Number of I/O: 81 Family Name: EP4CE15 Categories: Integrated Circuits (ICs) Case / Package: 144-EQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870557-EP4CE15E22C9LN
Series: Cyclone® IV E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 81 516096 15408 144-LQFP Exposed Pad
Package: 144-LQFP Exposed Pad
Package: Tray
Mounting: Surface Mount
Number of I/O: 81
Family Name: EP4CE15
Categories: Integrated Circuits (ICs)
Case / Package: 144-EQFP (20x20)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE15E22C9LN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE15E22C9LN
FPGA Programmable Logic Device 696-EP4CE15E22C9LN
FPGA - Field Programmable Gate Array Product overview: EP4CE15E22C9LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15E22C9LN can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE15E22C9LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE15E22C9LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE15E22C9LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CE15E22C9LN-ND
FPGAs (Field Programmable Gate Array) EP4CE15E22C9LN-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 81 516096 15408 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 81 516096 15408 144-LQFP Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE15E22C9LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE15E22C9LN
FPGAs (Field Programmable Gate Array) EP4CE15E22C9LN
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 81 516096 15408 144-LQFP Exposed Pad

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 81 516096 15408 144-LQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15E22C9LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15E22C9LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE15E22C9LN
IC FPGA 81 I/O 144EQFP

IC FPGA 81 I/O 144EQFP

Supplier's Site
FPGA 15408 Cells 60nm Technology 1.2V 144-Pin EQFP EP - EP4CE15E22C9LN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 60nm Technology 1.2V 144-Pin EQFP EP
EP4CE15E22C9LN
FPGA 15408 Cells 60nm Technology 1.2V 144-Pin EQFP EP EP4CE15E22C9LN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE15E22C9LN
FPGA - Field Programmable Gate Array EP4CE15E22C9LN
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 81 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 81 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15E22C9LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE15E22C9LN
Embedded - FPGAs (Field Programmable Gate Array) EP4CE15E22C9LN
IC FPGA 81 I/O 144EQFP

IC FPGA 81 I/O 144EQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870557-EP4CE15E22C9LN 696-EP4CE15E22C9LN EP4CE15E22C9LN-ND EP4CE15E22C9LN EP4CE15E22C9LN EP4CE15E22C9LN EP4CE15E22C9LN EP4CE15E22C9LN
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE15E22C9LN FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 60nm Technology 1.2V 144-Pin EQFP EP FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 144-EQFP (20x20) Other; Tray LFQP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad QFP Other; EQFP EP
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 200 MHz
User I/Os 81 pins 81 pins 81 pins
Unlock Full Specs
to access all available technical data