Cyclone® IV E Field Programmable Gate Array (FPGA) IC 81 516096 15408 144-LQFP Exposed Pad
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 81 516096 15408 144-LQFP Exposed Pad
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 963 LABs 81 IOs
IC FPGA 81 I/O 144EQFP
IC FPGA 81 I/O 144EQFP
IC FPGA 81 I/O 144EQFP
| DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4CE15E22C7-ND | EP4CE15E22C7 | EP4CE15E22C7 | EP4CE15E22C7 | EP4CE15E22C7 | EP4CE15E22C7 | 386-EP4CE15E22C7 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 15408 Cells 60nm Technology 1.2V 144-Pin EQFP EP | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 81 I/O 144EQFP |
| Package Type | LFQP; Other; 144-LQFP Exposed Pad | Other; EQFP EP | QFP; Other; 144-LQFP Exposed Pad | QFP | QFP; Other; 144-LQFP Exposed Pad | ||
| Pins | 144 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 15408 | 15408 | 15408 |