Intel Corporation FPGAs (Field Programmable Gate Array) EP4CE115F29C9LN

Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 528 3981312 114480 780-BGA
Request a Quote Datasheet
Description
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 528 3981312 114480 780-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1473-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1473-ND
FPGAs (Field Programmable Gate Array) 544-1473-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 528 3981312 114480 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 528 3981312 114480 780-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE115F29C9LN
FPGA - Field Programmable Gate Array EP4CE115F29C9LN
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 7155 LABs 528 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 7155 LABs 528 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE115F29C9LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE115F29C9LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE115F29C9LN
IC FPGA 528 I/O 780FBGA

IC FPGA 528 I/O 780FBGA

Supplier's Site
FPGA 114480 Cells 60nm Technology 1V/1.2V 780-Pin FBGA - EP4CE115F29C9LN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 114480 Cells 60nm Technology 1V/1.2V 780-Pin FBGA
EP4CE115F29C9LN
FPGA 114480 Cells 60nm Technology 1V/1.2V 780-Pin FBGA EP4CE115F29C9LN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE115F29C9LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE115F29C9LN
Embedded - FPGAs (Field Programmable Gate Array) EP4CE115F29C9LN
IC FPGA 528 I/O 780FBGA

IC FPGA 528 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE115F29C9LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE115F29C9LN
FPGAs (Field Programmable Gate Array) EP4CE115F29C9LN
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 528 3981312 114480 780-BGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 528 3981312 114480 780-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1473-ND EP4CE115F29C9LN EP4CE115F29C9LN EP4CE115F29C9LN EP4CE115F29C9LN EP4CE115F29C9LN
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 114480 Cells 60nm Technology 1V/1.2V 780-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BGA Other; FBGA Other; 780-BGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.97V ~ 1.03V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details