Cyclone® IV E Field Programmable Gate Array (FPGA) IC 528 3981312 114480 780-BGA
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 528 3981312 114480 780-BGA
IC FPGA 528 I/O 780FBGA
IC FPGA 528 I/O 780FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 7155 LABs 528 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-1472-ND | EP4CE115F29C8LN | EP4CE115F29C8LN | EP4CE115F29C8LN | EP4CE115F29C8LN | EP4CE115F29C8LN |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGA 114480 Cells 60nm Technology 1V/1.2V 780-Pin FBGA |
| Package Type | Other; 780-BGA | Other; 780-BGA | Other; FBGA | |||
| Pins | 780 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 114480 | 114480 |