Manufacturer: Altera
Win Source Part Number: 1172163-EP4CE10U14I7
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
FPGA - Field Programmable Gate Array Product overview: EP4CE10U14I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10U14I7N can be used for catalog matching and distributor lookup.
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 179 IOs
FPGA Cyclone® IV E Family 10320 Cells 60nm Technology 1.2V 256-Pin UFBGA
IC FPGA 179 I/O 256UBGA
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LFBGA
IC FPGA 179 I/O 256UBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 179 I/O 256UBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1172163-EP4CE10U14I7N | 696-EP4CE10U14I7N | EP4CE10U14I7N | 386-EP4CE10U14I7N | EP4CE10U14I7N | EP4CE10U14I7N | EP4CE10U14I7N | EP4CE10U14I7N | EP4CE10U14I7N |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10U14I7N | FPGA Programmable Logic Device | FPGA - Field Programmable Gate Array | FPGA Cyclone® IV E Family 10320 Cells 60nm Technology 1.2V 256-Pin UFBGA | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 10320 Cells 60nm Technology 1.2V 256-Pin UFBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Tray | Other; 256-LFBGA | Other; 256-LFBGA | Other; 256-LFBGA | Other; UFBGA | ||||
| Internal Frequency | 200 MHz | 472 MHz | |||||||
| User I/Os | 179 pins | 179 pins | 179 pins | ||||||
| Supply Voltage | Other; 1.2 V | Other; 1.2V | Other; 1.15V ~ 1.25V | Other; 1.15V ~ 1.25V | Other |