Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 179 IOs
IC FPGA 179 I/O 256FBGA
IC FPGA 179 I/O 256FBGA
| DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4CE10F17C9L-ND | EP4CE10F17C9L | EP4CE10F17C9L | EP4CE10F17C9L | EP4CE10F17C9L | EP4CE10F17C9L |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; TFBGA | Other; 256-LBGA | |||
| Pins | 256 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 10320 | 10320 |