Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C8N EP4CE10F17C8N

Description
Manufacturer: Altera Win Source Part Number: 085986-EP4CE10F17C8N Mounting: SMD (SMT) Number of I/O: 179 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Family Name: EP4CE10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P600L-1FG256Y; M1A3P600L-FG256Y; M1A3PE3000L-FGG256I; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 085986-EP4CE10F17C8N Mounting: SMD (SMT) Number of I/O: 179 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Family Name: EP4CE10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P600L-1FG256Y; M1A3P600L-FG256Y; M1A3PE3000L-FGG256I; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C8N - 085986-EP4CE10F17C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C8N
085986-EP4CE10F17C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C8N 085986-EP4CE10F17C8N
Manufacturer: Altera Win Source Part Number: 085986-EP4CE10F17C8N Mounting: SMD (SMT) Number of I/O: 179 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Family Name: EP4CE10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P600L-1FG256Y; M1A3P600L-FG256Y; M1A3PE3000L-FGG256I; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 085986-EP4CE10F17C8N
Mounting: SMD (SMT)
Number of I/O: 179
Number of LABs/CLBs: 645
Number of Logic Elements/Cells: 10320
Total RAM Bits: 423936
Family Name: EP4CE10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): M1A3P600L-1FG256Y; M1A3P600L-FG256Y; M1A3PE3000L-FGG256I;
Introduction Date: January 27, 2010
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-EP4CE10F17C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP4CE10F17C8N
1.2V FPGA Programmable Logic Device 696-EP4CE10F17C8N
FPGA Cyclone® IV E Family 10320 Cells 60nm Technology 1.2V 256-Pin FBGA Product overview: EP4CE10F17C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10F17C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV E Family 10320 Cells 60nm Technology 1.2V 256-Pin FBGA Product overview: EP4CE10F17C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10F17C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2830-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2830-ND
FPGAs (Field Programmable Gate Array) 544-2830-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE10F17C8N
FPGA - Field Programmable Gate Array EP4CE10F17C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 179 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 179 IOs

Buy Now Datasheet
FPGA 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA - EP4CE10F17C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA
EP4CE10F17C8N
FPGA 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA EP4CE10F17C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE10F17C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE10F17C8N
FPGAs (Field Programmable Gate Array) EP4CE10F17C8N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE10F17C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE10F17C8N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE10F17C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE10F17C8N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE10F17C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE10F17C8N
FPGAs (Field Programmable Gate Array) EP4CE10F17C8N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085986-EP4CE10F17C8N 696-EP4CE10F17C8N 544-2830-ND EP4CE10F17C8N EP4CE10F17C8N EP4CE10F17C8N EP4CE10F17C8N EP4CE10F17C8N EP4CE10F17C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C8N 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 10320 10320 10320
Package Type Other; 256-FBGA (17x17) Other; Tray Other; 256-LBGA Other; TFBGA Other; 256-LBGA Other; 256-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Internal Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details