Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C7N EP4CE10F17C7N

Description
Manufacturer: Altera Win Source Part Number: 1172162-EP4CE10F17C7 N Series: Cyclone IV E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 179 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Family Name: EP4CE10 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): M1A3P600L-1FG256Y; M1A3P600L-FG256Y; M1A3PE3000L-FGG256I; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172162-EP4CE10F17C7 N Series: Cyclone IV E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 179 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Family Name: EP4CE10 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): M1A3P600L-1FG256Y; M1A3P600L-FG256Y; M1A3PE3000L-FGG256I; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C7N - 1172162-EP4CE10F17C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C7N
1172162-EP4CE10F17C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C7N 1172162-EP4CE10F17C7N
Manufacturer: Altera Win Source Part Number: 1172162-EP4CE10F17C7 N Series: Cyclone IV E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 179 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Family Name: EP4CE10 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): M1A3P600L-1FG256Y; M1A3P600L-FG256Y; M1A3PE3000L-FGG256I; Introduction Date: January 27, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172162-EP4CE10F17C7N
Series: Cyclone IV E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 179
Number of LABs/CLBs: 645
Number of Logic Elements/Cells: 10320
Total RAM Bits: 423936
Family Name: EP4CE10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): M1A3P600L-1FG256Y; M1A3P600L-FG256Y; M1A3PE3000L-FGG256I;
Introduction Date: January 27, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2668-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2668-ND
FPGAs (Field Programmable Gate Array) 544-2668-ND
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CE10F17C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CE10F17C7N
FPGA Programmable Logic Device 696-EP4CE10F17C7N
FPGA - Field Programmable Gate Array Product overview: EP4CE10F17C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10F17C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CE10F17C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10F17C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CE10F17C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CE10F17C7N
FPGAs (Field Programmable Gate Array) EP4CE10F17C7N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site Datasheet
FPGA Cyclone® IV E Family 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA - 386-EP4CE10F17C7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® IV E Family 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA
386-EP4CE10F17C7N
FPGA Cyclone® IV E Family 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA 386-EP4CE10F17C7N
FPGA Cyclone® IV E Family 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA

FPGA Cyclone® IV E Family 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CE10F17C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CE10F17C7N
FPGAs (Field Programmable Gate Array) EP4CE10F17C7N
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA

Cyclone® IV E Field Programmable Gate Array (FPGA) IC 179 423936 10320 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CE10F17C7N
FPGA - Field Programmable Gate Array EP4CE10F17C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 179 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 179 IOs

Buy Now Datasheet
FPGA 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA - EP4CE10F17C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA
EP4CE10F17C7N
FPGA 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA EP4CE10F17C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CE10F17C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CE10F17C7N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CE10F17C7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CE10F17C7N
IC FPGA 179 I/O 256FBGA

IC FPGA 179 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172162-EP4CE10F17C7N 544-2668-ND 696-EP4CE10F17C7N EP4CE10F17C7N 386-EP4CE10F17C7N EP4CE10F17C7N EP4CE10F17C7N EP4CE10F17C7N EP4CE10F17C7N EP4CE10F17C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10F17C7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA Cyclone® IV E Family 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 10320 Cells 60nm Technology 1.2V 256-Pin TFBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 10320 10320 10320 10320
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2 V Other; 1.15V ~ 1.25V Other; 1.2V Other; 1.15V ~ 1.25V Other
Package Type Other; 256-LBGA Other; Tray Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA Other; TFBGA
Unlock Full Specs
to access all available technical data