Manufacturer: Intel
Win Source Part Number: 814099-EP4CE10E22I8L
Packaging: Tray
Mounting Style: SMD
Number of I/O: 91
Number of LABs/CLBs: 645
Number of Logic Elements/Cells: 10320
Total RAM Bits: 423936
Supplier Device Package: 144-EQFP (20x20)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 144-LQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.97V ~ 1.03V
Part Number Series: EP4CE10
FPGA - Field Programmable Gate Array Product overview: EP4CE10E22I8LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CE10E22I8LN can be used for catalog matching and distributor lookup.
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad
IC FPGA 91 I/O 144EQFP
Cyclone® IV E Field Programmable Gate Array (FPGA) IC 91 423936 10320 144-LQFP Exposed Pad
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 91 I/O 144EQFP
FPGA - Field Programmable Gate Array FPGA - Cyclone IV E 645 LABs 91 IOs
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 814099-EP4CE10E22I8LN | 696-EP4CE10E22I8LN | 544-2669-ND | EP4CE10E22I8LN | EP4CE10E22I8LN | EP4CE10E22I8LN | EP4CE10E22I8LN | EP4CE10E22I8LN |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CE10E22I8LN | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 10320 Cells 60nm Technology 1.2V 144-Pin EQFP EP | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 10320 | 10320 | 10320 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||||
| Supply Voltage | Other; 0.97V ~ 1.03V | Other; 1 V | Other | Other; 0.97V ~ 1.03V | ||||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP Exposed Pad | QFP; Other; 144-LQFP Exposed Pad | Other; EQFP EP |