Intel Corporation Integrated Circuits(ICs) EP3SL340H1152C3NES

Description
Manufacturer: Altera Win Source Part Number: 140601-EP3SL340H1152 C3NES Category: Integrated Circuits(ICs) Family: Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix? III L Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Manufacturer Device Package: 1152-HBGA (40x40) Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 744 Number of LABs/CLBs: 13500 Number of Logic Elements/Cells: 337500 Total RAM Bits: 18822144 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 140601-EP3SL340H1152 C3NES Category: Integrated Circuits(ICs) Family: Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix? III L Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Manufacturer Device Package: 1152-HBGA (40x40) Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 744 Number of LABs/CLBs: 13500 Number of Logic Elements/Cells: 337500 Total RAM Bits: 18822144 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 140601-EP3SL340H1152C3NES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
140601-EP3SL340H1152C3NES
Integrated Circuits(ICs) 140601-EP3SL340H1152C3NES
Manufacturer: Altera Win Source Part Number: 140601-EP3SL340H1152 C3NES Category: Integrated Circuits(ICs) Family: Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix? III L Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Manufacturer Device Package: 1152-HBGA (40x40) Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 744 Number of LABs/CLBs: 13500 Number of Logic Elements/Cells: 337500 Total RAM Bits: 18822144 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 140601-EP3SL340H1152C3NES
Category: Integrated Circuits(ICs)
Family: Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix? III L
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1152-BBGA, FCBGA
Manufacturer Device Package: 1152-HBGA (40x40)
Operating Supply Voltage: 0.86 V ~ 1.15 V
Number of I/O: 744
Number of LABs/CLBs: 13500
Number of Logic Elements/Cells: 337500
Total RAM Bits: 18822144
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3SL340H1152C3NES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3SL340H1152C3NES
FPGA Programmable Logic Device 696-EP3SL340H1152C3NES
IC FPGA 744 I/O 1152HBGA Product overview: EP3SL340H1152C3NES from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL340H1152C3N ES can be used for catalog matching and distributor lookup.

IC FPGA 744 I/O 1152HBGA Product overview: EP3SL340H1152C3NES from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SL340H1152C3NES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number 140601-EP3SL340H1152C3NES 696-EP3SL340H1152C3NES
Product Name Integrated Circuits(ICs) FPGA Programmable Logic Device
Supply Voltage Other; 0.86 V ~ 1.15 V Other; 0.86 V ~ 1.15 V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details