Intel Corporation OEM Souring EP3SL150F780C5N

Description
Category: OEM Souring Win Source Part Number: 1463135-EP3SL150F780 C5N Manufacturer: Altera
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463135-EP3SL150F780 C5N Manufacturer: Altera
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463135-EP3SL150F780C5N - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463135-EP3SL150F780 C5N Manufacturer: Altera

Category: OEM Souring
Win Source Part Number: 1463135-EP3SL150F780C5N
Manufacturer: Altera

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463135-EP3SL150F780C5N
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-1 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 382 pins
View Details
DS90CR483A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz - DS90CR483AVJDX/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Internal Frequency 112 MHz
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
Device Type FPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details