Intel Corporation FPGA Programmable Logic Device EP3SE50F484C4NES

Description
IC FPGA 296 I/O 484FBGA Product overview: EP3SE50F484C4NES from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE50F484C4NES can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 296 I/O 484FBGA Product overview: EP3SE50F484C4NES from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE50F484C4NES can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP3SE50F484C4NES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3SE50F484C4NES
FPGA Programmable Logic Device 696-EP3SE50F484C4NES
IC FPGA 296 I/O 484FBGA Product overview: EP3SE50F484C4NES from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE50F484C4NES can be used for catalog matching and distributor lookup.

IC FPGA 296 I/O 484FBGA Product overview: EP3SE50F484C4NES from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE50F484C4NES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 143724-EP3SE50F484C4NES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
143724-EP3SE50F484C4NES
Integrated Circuits(ICs) 143724-EP3SE50F484C4NES
Manufacturer: Altera Win Source Part Number: 143724-EP3SE50F484C4 NES Category: Integrated Circuits(ICs) Family: Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix? III E Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA, FCBGA Manufacturer Device Package: 484-FBGA (23x23) Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 296 Number of LABs/CLBs: 1900 Number of Logic Elements/Cells: 47500 Total RAM Bits: 5760000 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 143724-EP3SE50F484C4NES
Category: Integrated Circuits(ICs)
Family: Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix? III E
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA, FCBGA
Manufacturer Device Package: 484-FBGA (23x23)
Operating Supply Voltage: 0.86 V ~ 1.15 V
Number of I/O: 296
Number of LABs/CLBs: 1900
Number of Logic Elements/Cells: 47500
Total RAM Bits: 5760000
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD)
Product Number 696-EP3SE50F484C4NES 143724-EP3SE50F484C4NES
Product Name FPGA Programmable Logic Device Integrated Circuits(ICs)
Logic Cells / Logic Blocks 47500 47500
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details