Intel Corporation Integrated Circuits(ICs) EP3SE110F1152C4NES

Description
Manufacturer: Altera Win Source Part Number: 136953-EP3SE110F1152 C4NES Category: Integrated Circuits(ICs) Family: Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix? III E Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Manufacturer Device Package: 1152-FBGA (35x35) Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 744 Number of LABs/CLBs: 4300 Number of Logic Elements/Cells: 107500 Total RAM Bits: 8936448 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 136953-EP3SE110F1152 C4NES Category: Integrated Circuits(ICs) Family: Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix? III E Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Manufacturer Device Package: 1152-FBGA (35x35) Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 744 Number of LABs/CLBs: 4300 Number of Logic Elements/Cells: 107500 Total RAM Bits: 8936448 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 136953-EP3SE110F1152C4NES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
136953-EP3SE110F1152C4NES
Integrated Circuits(ICs) 136953-EP3SE110F1152C4NES
Manufacturer: Altera Win Source Part Number: 136953-EP3SE110F1152 C4NES Category: Integrated Circuits(ICs) Family: Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix? III E Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Manufacturer Device Package: 1152-FBGA (35x35) Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 744 Number of LABs/CLBs: 4300 Number of Logic Elements/Cells: 107500 Total RAM Bits: 8936448 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 136953-EP3SE110F1152C4NES
Category: Integrated Circuits(ICs)
Family: Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix? III E
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1152-BBGA, FCBGA
Manufacturer Device Package: 1152-FBGA (35x35)
Operating Supply Voltage: 0.86 V ~ 1.15 V
Number of I/O: 744
Number of LABs/CLBs: 4300
Number of Logic Elements/Cells: 107500
Total RAM Bits: 8936448
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3SE110F1152C4NES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3SE110F1152C4NES
FPGA Programmable Logic Device 696-EP3SE110F1152C4NES
IC FPGA 744 I/O 1152FBGA Product overview: EP3SE110F1152C4NES from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE110F1152C4N ES can be used for catalog matching and distributor lookup.

IC FPGA 744 I/O 1152FBGA Product overview: EP3SE110F1152C4NES from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE110F1152C4NES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA Stratix® III E Family 107500 Cells 450MHz 65nm Technology 1.1V 1152-Pin FC-FBGA - 2936-EP3SE110F1152C4NES - Utmel Electronic Limited
Hong Kong, China
FPGA Stratix® III E Family 107500 Cells 450MHz 65nm Technology 1.1V 1152-Pin FC-FBGA
2936-EP3SE110F1152C4NES
FPGA Stratix® III E Family 107500 Cells 450MHz 65nm Technology 1.1V 1152-Pin FC-FBGA 2936-EP3SE110F1152C4NES
FPGA Stratix® III E Family 107500 Cells 450MHz 65nm Technology 1.1V 1152-Pin FC-FBGA

FPGA Stratix® III E Family 107500 Cells 450MHz 65nm Technology 1.1V 1152-Pin FC-FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 136953-EP3SE110F1152C4NES 696-EP3SE110F1152C4NES 2936-EP3SE110F1152C4NES
Product Name Integrated Circuits(ICs) FPGA Programmable Logic Device FPGA Stratix® III E Family 107500 Cells 450MHz 65nm Technology 1.1V 1152-Pin FC-FBGA
Supply Voltage Other; 0.86 V ~ 1.15 V Other; 0.86 V ~ 1.15 V Other; 1.1V
Logic Cells / Logic Blocks 107500 107500 107500
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Package Type Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details