Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25U256C8NES EP3C25U256C8NES

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057290-EP3C25U256C8 NES RAM Size: 74.3 kB Number of Pins: 256 Number of Logic Elements/Cells: 24624 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 156 Number of Logic Blocks (LABs): 1539 Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057290-EP3C25U256C8 NES RAM Size: 74.3 kB Number of Pins: 256 Number of Logic Elements/Cells: 24624 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 156 Number of Logic Blocks (LABs): 1539 Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25U256C8NES - 1057290-EP3C25U256C8NES - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25U256C8NES
1057290-EP3C25U256C8NES
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25U256C8NES 1057290-EP3C25U256C8NES
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057290-EP3C25U256C8 NES RAM Size: 74.3 kB Number of Pins: 256 Number of Logic Elements/Cells: 24624 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 156 Number of Logic Blocks (LABs): 1539 Max Operating Temperature: 85 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057290-EP3C25U256C8NES
RAM Size: 74.3 kB
Number of Pins: 256
Number of Logic Elements/Cells: 24624
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 156
Number of Logic Blocks (LABs): 1539
Max Operating Temperature: 85 °C

Buy Now
472.5MHz FPGA Programmable Logic Device - 696-EP3C25U256C8NES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
472.5MHz FPGA Programmable Logic Device
696-EP3C25U256C8NES
472.5MHz FPGA Programmable Logic Device 696-EP3C25U256C8NES
Field Programmable Gate Array, 24624 CLBs, 472.5MHz, PBGA256, 14 X 14 MM, 2.20 MM HEIGHT, 0.80 MM PITCH, LEAD FREE, UFBGA-256 Product overview: EP3C25U256C8NES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 472.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 472.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25U256C8NES can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 24624 CLBs, 472.5MHz, PBGA256, 14 X 14 MM, 2.20 MM HEIGHT, 0.80 MM PITCH, LEAD FREE, UFBGA-256 Product overview: EP3C25U256C8NES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 472.5MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 472.5MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25U256C8NES can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1057290-EP3C25U256C8NES 696-EP3C25U256C8NES
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25U256C8NES 472.5MHz FPGA Programmable Logic Device
Logic Cells / Logic Blocks 24624
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details