Intel Corporation OEM Souring EP3C120F780C8NAE

Description
Category: OEM Souring Win Source Part Number: 1463420-EP3C120F780C 8NAE Manufacturer: Altera
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463420-EP3C120F780C 8NAE Manufacturer: Altera
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463420-EP3C120F780C8NAE - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463420-EP3C120F780C 8NAE Manufacturer: Altera

Category: OEM Souring
Win Source Part Number: 1463420-EP3C120F780C8NAE
Manufacturer: Altera

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463420-EP3C120F780C8NAE
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484C5N - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 303 pins
View Details
DS90C187 Low Power Dual Pixel FPD-Link (LVDS) Serializer - DS90C187LFE/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 1.8V
Package Type Other; VQFN-MR
View Details
2 suppliers
CPLD Programmable Logic Device - 695-SLG46620G - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Device Type CPLD
Supply Voltage Other; 1.8 V, 3.3 V, 5 V
Operating Current 45 milliamps
View Details
4 suppliers
Channelizer System - 6U VPX - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Device Type FPGA
View Details