Intel Corporation OEM Souring EP3C10F256

Description
Category: OEM Souring Win Source Part Number: 1463059-EP3C10F256 Manufacturer: Altera
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463059-EP3C10F256 Manufacturer: Altera
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463059-EP3C10F256 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463059-EP3C10F256 Manufacturer: Altera

Category: OEM Souring
Win Source Part Number: 1463059-EP3C10F256
Manufacturer: Altera

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463059-EP3C10F256
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

DS32ELX0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32ELX0124SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 312 MHz
View Details
3 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY7C373-100JC - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 64 pins
Propagation Delay 10 ns
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
DIP CPLD Programmable Logic Device - 796-SLG46536V-DIP - ERSAELECTRONICS PTE. LTD.
Specs
Device Type CPLD
Package Type Other; Bulk
View Details