Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020I4N EP2S90F1020I4N

Description
Manufacturer: Altera Win Source Part Number: 015489-EP2S90F1020I4 N Mounting: SMD (SMT) Number of I/O: 758 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520488 Family Name: EP2S90 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): LFSC3GA115E-5FFN1020 I; LFSCM3GA115EP1-5FF10 20I; LFSCM3GA115EP1-7FFN1 020C; Introduction Date: January 22, 2004 ECCN: 3A001.a.7.a Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015489-EP2S90F1020I4 N Mounting: SMD (SMT) Number of I/O: 758 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520488 Family Name: EP2S90 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): LFSC3GA115E-5FFN1020 I; LFSCM3GA115EP1-5FF10 20I; LFSCM3GA115EP1-7FFN1 020C; Introduction Date: January 22, 2004 ECCN: 3A001.a.7.a Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020I4N - 015489-EP2S90F1020I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020I4N
015489-EP2S90F1020I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020I4N 015489-EP2S90F1020I4N
Manufacturer: Altera Win Source Part Number: 015489-EP2S90F1020I4 N Mounting: SMD (SMT) Number of I/O: 758 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520488 Family Name: EP2S90 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): LFSC3GA115E-5FFN1020 I; LFSCM3GA115EP1-5FF10 20I; LFSCM3GA115EP1-7FFN1 020C; Introduction Date: January 22, 2004 ECCN: 3A001.a.7.a Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015489-EP2S90F1020I4N
Mounting: SMD (SMT)
Number of I/O: 758
Number of LABs/CLBs: 4548
Number of Logic Elements/Cells: 90960
Total RAM Bits: 4520488
Family Name: EP2S90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): LFSC3GA115E-5FFN1020I; LFSCM3GA115EP1-5FF1020I; LFSCM3GA115EP1-7FFN1020C;
Introduction Date: January 22, 2004
ECCN: 3A001.a.7.a
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1920-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1920-ND
FPGAs (Field Programmable Gate Array) 544-1920-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA

Buy Now Datasheet
711.24MHz 1.2V FPGA Programmable Logic Device - 696-EP2S90F1020I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
711.24MHz 1.2V FPGA Programmable Logic Device
696-EP2S90F1020I4N
711.24MHz 1.2V FPGA Programmable Logic Device 696-EP2S90F1020I4N
FPGA Stratix® II Family 90960 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA Product overview: EP2S90F1020I4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 711.24MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 711.24MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F1020I4N can be used for catalog matching and distributor lookup.

FPGA Stratix® II Family 90960 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA Product overview: EP2S90F1020I4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 711.24MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 711.24MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F1020I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA - EP2S90F1020I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
EP2S90F1020I4N
FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA EP2S90F1020I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S90F1020I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S90F1020I4N
FPGAs (Field Programmable Gate Array) EP2S90F1020I4N
Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA

Buy Now Datasheet
IC FPGA 758 I/O 1020FBGA - 386-EP2S90F1020I4N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 758 I/O 1020FBGA
386-EP2S90F1020I4N
IC FPGA 758 I/O 1020FBGA 386-EP2S90F1020I4N
IC FPGA 758 I/O 1020FBGA

IC FPGA 758 I/O 1020FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S90F1020I4N
FPGA - Field Programmable Gate Array EP2S90F1020I4N
FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 758 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 758 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S90F1020I4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S90F1020I4N
FPGAs (Field Programmable Gate Array) EP2S90F1020I4N
IC FPGA 758 I/O 1020FBGA

IC FPGA 758 I/O 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S90F1020I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S90F1020I4N
IC FPGA 758 I/O 1020FBGA

IC FPGA 758 I/O 1020FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S90F1020I4N
Embedded - FPGAs (Field Programmable Gate Array) EP2S90F1020I4N
IC FPGA 758 I/O 1020FBGA

IC FPGA 758 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015489-EP2S90F1020I4N 544-1920-ND 696-EP2S90F1020I4N EP2S90F1020I4N EP2S90F1020I4N 386-EP2S90F1020I4N EP2S90F1020I4N EP2S90F1020I4N EP2S90F1020I4N EP2S90F1020I4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020I4N FPGAs (Field Programmable Gate Array) 711.24MHz 1.2V FPGA Programmable Logic Device FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA FPGAs (Field Programmable Gate Array) IC FPGA 758 I/O 1020FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 90960 90960 90960 90960
Package Type Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; FC-FBGA Other; 1020-BBGA Other; 1020-BBGA Other; 1020-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15V ~ 1.25V Other; 1.2V Other; 1.15V ~ 1.25V Other
Pins 1020
Unlock Full Specs
to access all available technical data