Intel Corporation FPGAs (Field Programmable Gate Array) EP2S90F1020C5N

Description
Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA
Request a Quote Datasheet
Description
Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1918-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1918-ND
FPGAs (Field Programmable Gate Array) 544-1918-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA

Buy Now Datasheet
640MHz FPGA Programmable Logic Device - 696-EP2S90F1020C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2S90F1020C5N
640MHz FPGA Programmable Logic Device 696-EP2S90F1020C5N
Field Programmable Gate Array, 36384 CLBs, 640MHz, 90960-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S90F1020C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F1020C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 36384 CLBs, 640MHz, 90960-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S90F1020C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F1020C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5N - 015488-EP2S90F1020C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5N
015488-EP2S90F1020C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5N 015488-EP2S90F1020C5N
Manufacturer: Altera Win Source Part Number: 015488-EP2S90F1020C5 N Mounting: SMD (SMT) Number of I/O: 758 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520488 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015488-EP2S90F1020C5N
Mounting: SMD (SMT)
Number of I/O: 758
Number of LABs/CLBs: 4548
Number of Logic Elements/Cells: 90960
Total RAM Bits: 4520488
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S90F1020C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2S90F1020C5N
IC FPGA 758 I/O 1020FBGA

IC FPGA 758 I/O 1020FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S90F1020C5N
FPGA - Field Programmable Gate Array EP2S90F1020C5N
FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 758 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 758 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S90F1020C5N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S90F1020C5N
FPGAs (Field Programmable Gate Array) EP2S90F1020C5N
IC FPGA 758 I/O 1020FBGA

IC FPGA 758 I/O 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S90F1020C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S90F1020C5N
IC FPGA 758 I/O 1020FBGA

IC FPGA 758 I/O 1020FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2S90F1020C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S90F1020C5N
FPGAs (Field Programmable Gate Array) EP2S90F1020C5N
Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA

Buy Now Datasheet
FPGA 90960 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA - EP2S90F1020C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 90960 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
EP2S90F1020C5N
FPGA 90960 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA EP2S90F1020C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1918-ND 696-EP2S90F1020C5N 015488-EP2S90F1020C5N EP2S90F1020C5N EP2S90F1020C5N EP2S90F1020C5N EP2S90F1020C5N EP2S90F1020C5N EP2S90F1020C5N
Product Name FPGAs (Field Programmable Gate Array) 640MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5N Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 90960 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
Package Type Other; 1020-BBGA Other; FBGA Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; 1020-BBGA Other; FC-FBGA
Pins 1020
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 90960 90960 90960 90960
Internal Frequency 610 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details