Manufacturer: Altera
Win Source Part Number: 1172143-EP2S90F1020C
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Field Programmable Gate Array, 36384 CLBs, 640MHz, 90960-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S90F1020C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F1020C5 can be used for catalog matching and distributor lookup.
Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA
IC FPGA 758 I/O 1020FBGA
FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 758 IOs
IC FPGA 758 I/O 1020FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA Stratix® II Family 90960 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA, FCBGA
Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1172143-EP2S90F1020C5 | 696-EP2S90F1020C5 | 544-1465-ND | EP2S90F1020C5 | EP2S90F1020C5 | EP2S90F1020C5 | EP2S90F1020C5 | 386-EP2S90F1020C5 | EP2S90F1020C5 | EP2S90F1020C5 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5 | 640MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 90960 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA | FPGA Stratix® II Family 90960 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Internal Frequency | 640 MHz | 640 MHz | ||||||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||||
| Supply Voltage | Other; 1.2 | Other | Other; 1.2V | Other; 1.15V ~ 1.25V | Other; 1.15V ~ 1.25V | |||||
| Package Type | Other; 1020-BBGA | Other; FC-FBGA | Other; 1020-BBGA | Other; 1020-BBGA, FCBGA | Other; 1020-BBGA | |||||
| Pins | 1020 |