Intel Corporation FPGAs (Field Programmable Gate Array) EP2S90F1020C3

Description
Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA
Request a Quote Datasheet
Description
Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1917-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1917-ND
FPGAs (Field Programmable Gate Array) 544-1917-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA

Buy Now Datasheet
816.99MHz 1.2V FPGA Programmable Logic Device - 696-EP2S90F1020C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
816.99MHz 1.2V FPGA Programmable Logic Device
696-EP2S90F1020C3
816.99MHz 1.2V FPGA Programmable Logic Device 696-EP2S90F1020C3
FPGA Stratix® II Family 90960 Cells 816.99MHz 90nm Technology 1.2V 1020-Pin FC-FBGA Product overview: EP2S90F1020C3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 816.99MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 816.99MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F1020C3 can be used for catalog matching and distributor lookup.

FPGA Stratix® II Family 90960 Cells 816.99MHz 90nm Technology 1.2V 1020-Pin FC-FBGA Product overview: EP2S90F1020C3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 816.99MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 816.99MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F1020C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C3 - 870537-EP2S90F1020C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C3
870537-EP2S90F1020C3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C3 870537-EP2S90F1020C3
Manufacturer: Intel Win Source Part Number: 870537-EP2S90F1020C3 Series: Stratix® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 758 Part Status: Obsolete Family Name: EP2S90 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-1917, 544-1917, 972365, EP2S90F1020C3-ND

Manufacturer: Intel
Win Source Part Number: 870537-EP2S90F1020C3
Series: Stratix® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Number of I/O: 758
Part Status: Obsolete
Family Name: EP2S90
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1917, 544-1917, 972365, EP2S90F1020C3-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S90F1020C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S90F1020C3
IC FPGA 758 I/O 1020FBGA

IC FPGA 758 I/O 1020FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S90F1020C3
FPGA - Field Programmable Gate Array EP2S90F1020C3
FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 758 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 758 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S90F1020C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S90F1020C3
FPGAs (Field Programmable Gate Array) EP2S90F1020C3
Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 758 4520488 90960 1020-BBGA

Buy Now Datasheet
FPGA 90960 Cells 816.99MHz 90nm Technology 1.2V 1020-Pin FC-FBGA - EP2S90F1020C3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 90960 Cells 816.99MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
EP2S90F1020C3
FPGA 90960 Cells 816.99MHz 90nm Technology 1.2V 1020-Pin FC-FBGA EP2S90F1020C3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S90F1020C3
Embedded - FPGAs (Field Programmable Gate Array) EP2S90F1020C3
IC FPGA 758 I/O 1020FBGA

IC FPGA 758 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1917-ND 696-EP2S90F1020C3 870537-EP2S90F1020C3 EP2S90F1020C3 EP2S90F1020C3 EP2S90F1020C3 EP2S90F1020C3 EP2S90F1020C3
Product Name FPGAs (Field Programmable Gate Array) 816.99MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C3 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 90960 Cells 816.99MHz 90nm Technology 1.2V 1020-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1020-BBGA Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; FC-FBGA
Pins 1020
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 817 MHz
User I/Os 758 pins 758 pins 758 pins
Unlock Full Specs
to access all available technical data