Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F672I5 EP2S60F672I5

Description
Manufacturer: Intel Win Source Part Number: 918256-EP2S60F672I5 Series: Stratix® II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 492 60440 672-BGA Package: Tray Package: 672-BGA Mounting: Surface Mount Number of I/O: 492 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Other Part Number: 971099, , 544-EP2S60F672I5
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918256-EP2S60F672I5 Series: Stratix® II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 492 60440 672-BGA Package: Tray Package: 672-BGA Mounting: Surface Mount Number of I/O: 492 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Other Part Number: 971099, , 544-EP2S60F672I5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F672I5 - 918256-EP2S60F672I5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F672I5
918256-EP2S60F672I5
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F672I5 918256-EP2S60F672I5
Manufacturer: Intel Win Source Part Number: 918256-EP2S60F672I5 Series: Stratix® II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 492 60440 672-BGA Package: Tray Package: 672-BGA Mounting: Surface Mount Number of I/O: 492 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Other Part Number: 971099, , 544-EP2S60F672I5

Manufacturer: Intel
Win Source Part Number: 918256-EP2S60F672I5
Series: Stratix® II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 492 60440 672-BGA
Package: Tray
Package: 672-BGA
Mounting: Surface Mount
Number of I/O: 492
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Other Part Number: 971099, , 544-EP2S60F672I5

Buy Now
FPGA Programmable Logic Device - 696-EP2S60F672I5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2S60F672I5
FPGA Programmable Logic Device 696-EP2S60F672I5
Field Programmable Gate Array, 60440-Cell, CMOS, PBGA672 Product overview: EP2S60F672I5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F672I5 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 60440-Cell, CMOS, PBGA672 Product overview: EP2S60F672I5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F672I5 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F672I5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S60F672I5
Embedded - FPGAs (Field Programmable Gate Array) EP2S60F672I5
IC FPGA 492 I/O 672FBGA

IC FPGA 492 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S60F672I5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S60F672I5
FPGAs (Field Programmable Gate Array) EP2S60F672I5
Stratix® II Field Programmable Gate Array (FPGA) IC 492 60440 672-BGA

Stratix® II Field Programmable Gate Array (FPGA) IC 492 60440 672-BGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918256-EP2S60F672I5 696-EP2S60F672I5 EP2S60F672I5 EP2S60F672I5
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F672I5 FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 672-FBGA (27x27) Other; 672-BGA
Unlock Full Specs
to access all available technical data