Intel Corporation OEM Souring EP2S60F672C6N

Description
Category: OEM Souring Win Source Part Number: 1463148-EP2S60F672C6 N Manufacturer: Altera
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463148-EP2S60F672C6 N Manufacturer: Altera
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463148-EP2S60F672C6N - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463148-EP2S60F672C6 N Manufacturer: Altera

Category: OEM Souring
Win Source Part Number: 1463148-EP2S60F672C6N
Manufacturer: Altera

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463148-EP2S60F672C6N
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV2412 5-50MHz 24-Bit Channel Link II Deserializer - DS92LV2412SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 50 MHz
View Details
2 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY7C375IL-66AC - Lingto Electronic Limited
Specs
Device Type CPLD
User I/Os 128 pins
Propagation Delay 20 ns
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
CPLD Programmable Logic Device - 695-SLG46108V - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Device Type CPLD
Supply Voltage Other; 1.8 V, 3.3 V, 5 V
Operating Current 45 milliamps
View Details
4 suppliers