Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F672C4N EP2S60F672C4N

Description
Manufacturer: Altera Win Source Part Number: 203749-EP2S60F672C4N Mounting: SMD (SMT) Number of I/O: 492 Number of LABs/CLBs: 3022 Number of Logic Elements/Cells: 60440 Total RAM Bits: 2544192 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203749-EP2S60F672C4N Mounting: SMD (SMT) Number of I/O: 492 Number of LABs/CLBs: 3022 Number of Logic Elements/Cells: 60440 Total RAM Bits: 2544192 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F672C4N - 203749-EP2S60F672C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F672C4N
203749-EP2S60F672C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F672C4N 203749-EP2S60F672C4N
Manufacturer: Altera Win Source Part Number: 203749-EP2S60F672C4N Mounting: SMD (SMT) Number of I/O: 492 Number of LABs/CLBs: 3022 Number of Logic Elements/Cells: 60440 Total RAM Bits: 2544192 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203749-EP2S60F672C4N
Mounting: SMD (SMT)
Number of I/O: 492
Number of LABs/CLBs: 3022
Number of Logic Elements/Cells: 60440
Total RAM Bits: 2544192
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
711.24MHz 1.2V FPGA Programmable Logic Device - 696-EP2S60F672C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
711.24MHz 1.2V FPGA Programmable Logic Device
696-EP2S60F672C4N
711.24MHz 1.2V FPGA Programmable Logic Device 696-EP2S60F672C4N
FPGA Stratix® II Family 60440 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA Product overview: EP2S60F672C4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 711.24MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 711.24MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F672C4N can be used for catalog matching and distributor lookup.

FPGA Stratix® II Family 60440 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA Product overview: EP2S60F672C4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 711.24MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 711.24MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F672C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1913-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1913-ND
FPGAs (Field Programmable Gate Array) 544-1913-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 492 2544192 60440 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 492 2544192 60440 672-BBGA

Buy Now Datasheet
FPGA 60440 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA - EP2S60F672C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60440 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA
EP2S60F672C4N
FPGA 60440 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA EP2S60F672C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F672C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S60F672C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S60F672C4N
IC FPGA 492 I/O 672FBGA

IC FPGA 492 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F672C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S60F672C4N
Embedded - FPGAs (Field Programmable Gate Array) EP2S60F672C4N
IC FPGA 492 I/O 672FBGA

IC FPGA 492 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S60F672C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S60F672C4N
FPGAs (Field Programmable Gate Array) EP2S60F672C4N
Stratix® II Field Programmable Gate Array (FPGA) IC 492 2544192 60440 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 492 2544192 60440 672-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S60F672C4N
FPGA - Field Programmable Gate Array EP2S60F672C4N
FPGA - Field Programmable Gate Array FPGA - Stratix II 3022 LABs 492 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 3022 LABs 492 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203749-EP2S60F672C4N 696-EP2S60F672C4N 544-1913-ND EP2S60F672C4N EP2S60F672C4N EP2S60F672C4N EP2S60F672C4N EP2S60F672C4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F672C4N 711.24MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 60440 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 60440 60440 60440
Package Type Other; 672-FBGA (27x27) Other; 672-BBGA Other; FC-FBGA Other; 672-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other Other; 1.15V ~ 1.25V
Internal Frequency 711 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-3 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details