Intel Corporation FPGAs (Field Programmable Gate Array) EP2S60F484C4

Description
Stratix® II Field Programmable Gate Array (FPGA) IC 334 2544192 60440 484-BBGA
Request a Quote Datasheet
Description
Stratix® II Field Programmable Gate Array (FPGA) IC 334 2544192 60440 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1133-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1133-ND
FPGAs (Field Programmable Gate Array) 544-1133-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 334 2544192 60440 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 334 2544192 60440 484-BBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2S60F484C4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S60F484C4
717MHz FPGA Programmable Logic Device 696-EP2S60F484C4
Field Programmable Gate Array, 24176 CLBs, 717MHz, 60440-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S60F484C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F484C4 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 24176 CLBs, 717MHz, 60440-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S60F484C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F484C4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F484C4 - 918254-EP2S60F484C4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F484C4
918254-EP2S60F484C4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F484C4 918254-EP2S60F484C4
Manufacturer: Intel Win Source Part Number: 918254-EP2S60F484C4 Series: Stratix® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 334 2544192 60440 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 334 Part Status: Obsolete Family Name: EP2S60 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1133, 967201, EP2S60F484C4ES

Manufacturer: Intel
Win Source Part Number: 918254-EP2S60F484C4
Series: Stratix® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 334 2544192 60440 484-BBGA
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 334
Part Status: Obsolete
Family Name: EP2S60
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1133, 967201, EP2S60F484C4ES

Buy Now Datasheet
FPGA 60440 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA - EP2S60F484C4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60440 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA
EP2S60F484C4
FPGA 60440 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA EP2S60F484C4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F484C4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S60F484C4
Embedded - FPGAs (Field Programmable Gate Array) EP2S60F484C4
IC FPGA 334 I/O 484FBGA

IC FPGA 334 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S60F484C4
FPGA - Field Programmable Gate Array EP2S60F484C4
FPGA - Field Programmable Gate Array FPGA - Stratix II 3022 LABs 334 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 3022 LABs 334 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F484C4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S60F484C4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S60F484C4
IC FPGA 334 I/O 484FBGA

IC FPGA 334 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2S60F484C4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S60F484C4
FPGAs (Field Programmable Gate Array) EP2S60F484C4
Stratix® II Field Programmable Gate Array (FPGA) IC 334 2544192 60440 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 334 2544192 60440 484-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1133-ND 696-EP2S60F484C4 918254-EP2S60F484C4 EP2S60F484C4 EP2S60F484C4 EP2S60F484C4 EP2S60F484C4 EP2S60F484C4
Product Name FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F484C4 FPGA 60440 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; 484-FBGA (23x23) Other; FC-FBGA Other; 484-BBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 717 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50ETC144-2 - Lingto Electronic Limited
Specs
System Gates 116000
Logic Cells / Logic Blocks 2880
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details