Intel Corporation 717MHz FPGA Programmable Logic Device EP2S60F484C3N

Description
Field Programmable Gate Array, 24176 CLBs, 717MHz, 60440-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S60F484C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F484C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 24176 CLBs, 717MHz, 60440-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S60F484C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F484C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP2S60F484C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S60F484C3N
717MHz FPGA Programmable Logic Device 696-EP2S60F484C3N
Field Programmable Gate Array, 24176 CLBs, 717MHz, 60440-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S60F484C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F484C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 24176 CLBs, 717MHz, 60440-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S60F484C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F484C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1906-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1906-ND
FPGAs (Field Programmable Gate Array) 544-1906-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 334 2544192 60440 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 334 2544192 60440 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F484C3N - 145179-EP2S60F484C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F484C3N
145179-EP2S60F484C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F484C3N 145179-EP2S60F484C3N
Manufacturer: Altera Win Source Part Number: 145179-EP2S60F484C3N Mounting: SMD (SMT) Number of I/O: 334 Number of LABs/CLBs: 3022 Number of Logic Elements/Cells: 60440 Total RAM Bits: 2544192 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 145179-EP2S60F484C3N
Mounting: SMD (SMT)
Number of I/O: 334
Number of LABs/CLBs: 3022
Number of Logic Elements/Cells: 60440
Total RAM Bits: 2544192
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S60F484C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S60F484C3N
FPGAs (Field Programmable Gate Array) EP2S60F484C3N
Stratix® II Field Programmable Gate Array (FPGA) IC 334 2544192 60440 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 334 2544192 60440 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F484C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S60F484C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S60F484C3N
IC FPGA 334 I/O 484FBGA

IC FPGA 334 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2S60F484C3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S60F484C3N
FPGAs (Field Programmable Gate Array) EP2S60F484C3N
IC FPGA 334 I/O 484FBGA

IC FPGA 334 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S60F484C3N
FPGA - Field Programmable Gate Array EP2S60F484C3N
FPGA - Field Programmable Gate Array FPGA - Stratix II 3022 LABs 334 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 3022 LABs 334 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F484C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S60F484C3N
Embedded - FPGAs (Field Programmable Gate Array) EP2S60F484C3N
IC FPGA 334 I/O 484FBGA

IC FPGA 334 I/O 484FBGA

Supplier's Site Datasheet
FPGA 60440 Cells 816.99MHz 90nm Technology 1.2V 484-Pin FC-FBGA - EP2S60F484C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60440 Cells 816.99MHz 90nm Technology 1.2V 484-Pin FC-FBGA
EP2S60F484C3N
FPGA 60440 Cells 816.99MHz 90nm Technology 1.2V 484-Pin FC-FBGA EP2S60F484C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2S60F484C3N 544-1906-ND 145179-EP2S60F484C3N EP2S60F484C3N EP2S60F484C3N EP2S60F484C3N EP2S60F484C3N EP2S60F484C3N EP2S60F484C3N
Product Name 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F484C3N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 60440 Cells 816.99MHz 90nm Technology 1.2V 484-Pin FC-FBGA
Logic Cells / Logic Blocks 60440 60440 60440 60440
Package Type Other; FBGA Other; 484-BBGA Other; 484-FBGA (23x23) Other; 484-BBGA Other; 484-BBGA Other; FC-FBGA
Internal Frequency 817 MHz
User I/Os 334 pins 334 pins 334 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data