Intel Corporation 717MHz FPGA Programmable Logic Device EP2S60F1020I4N

Description
Field Programmable Gate Array, 3022 CLBs, 717MHz, 60440-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP2S60F1020I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F1020I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 3022 CLBs, 717MHz, 60440-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP2S60F1020I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F1020I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP2S60F1020I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S60F1020I4N
717MHz FPGA Programmable Logic Device 696-EP2S60F1020I4N
Field Programmable Gate Array, 3022 CLBs, 717MHz, 60440-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP2S60F1020I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F1020I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 3022 CLBs, 717MHz, 60440-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP2S60F1020I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F1020I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F1020I4N - 015483-EP2S60F1020I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F1020I4N
015483-EP2S60F1020I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F1020I4N 015483-EP2S60F1020I4N
Manufacturer: Altera Win Source Part Number: 015483-EP2S60F1020I4 N Mounting: SMD (SMT) Number of I/O: 718 Number of LABs/CLBs: 3022 Number of Logic Elements/Cells: 60440 Total RAM Bits: 2544192 Family Name: EP2S60 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): LFSC3GA15E-6FFN1020I ; LFSCM3GA40EP1-7FFAN1 020C; LFSC3GA15E-5FFN1020I ; Introduction Date: January 22, 2004 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015483-EP2S60F1020I4N
Mounting: SMD (SMT)
Number of I/O: 718
Number of LABs/CLBs: 3022
Number of Logic Elements/Cells: 60440
Total RAM Bits: 2544192
Family Name: EP2S60
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): LFSC3GA15E-6FFN1020I; LFSCM3GA40EP1-7FFAN1020C; LFSC3GA15E-5FFN1020I;
Introduction Date: January 22, 2004
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1904-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1904-ND
FPGAs (Field Programmable Gate Array) 544-1904-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 718 2544192 60440 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 718 2544192 60440 1020-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F1020I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S60F1020I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S60F1020I4N
IC FPGA 718 I/O 1020FBGA

IC FPGA 718 I/O 1020FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2S60F1020I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S60F1020I4N
FPGAs (Field Programmable Gate Array) EP2S60F1020I4N
Stratix® II Field Programmable Gate Array (FPGA) IC 718 2544192 60440 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 718 2544192 60440 1020-BBGA

Buy Now Datasheet
FPGA 60440 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA - EP2S60F1020I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60440 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
EP2S60F1020I4N
FPGA 60440 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA EP2S60F1020I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S60F1020I4N
FPGA - Field Programmable Gate Array EP2S60F1020I4N
FPGA - Field Programmable Gate Array FPGA - Stratix II 3022 LABs 718 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 3022 LABs 718 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S60F1020I4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S60F1020I4N
FPGAs (Field Programmable Gate Array) EP2S60F1020I4N
IC FPGA 718 I/O 1020FBGA

IC FPGA 718 I/O 1020FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F1020I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S60F1020I4N
Embedded - FPGAs (Field Programmable Gate Array) EP2S60F1020I4N
IC FPGA 718 I/O 1020FBGA

IC FPGA 718 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2S60F1020I4N 015483-EP2S60F1020I4N 544-1904-ND EP2S60F1020I4N EP2S60F1020I4N EP2S60F1020I4N EP2S60F1020I4N EP2S60F1020I4N EP2S60F1020I4N
Product Name 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F1020I4N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 60440 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 60440 60440 60440 60440
Package Type Other; FBGA Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; 1020-BBGA Other; FC-FBGA Other; 1020-BBGA
Internal Frequency 711 MHz
User I/Os 718 pins 718 pins 718 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data