Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S60F1020C5

Description
Win Source Part Number: 1265053-EP2S60F1020C 5 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® II Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 718 Number of LABs/CLBs: 3022 Number of Logic Elements/Cells: 60440 Total RAM Bits: 2544192 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: -544-1132,544-1132,E P2S60F1020C5ES,97105 4 Base Product Number: EP2S60 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1265053-EP2S60F1020C 5 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® II Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 718 Number of LABs/CLBs: 3022 Number of Logic Elements/Cells: 60440 Total RAM Bits: 2544192 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: -544-1132,544-1132,E P2S60F1020C5ES,97105 4 Base Product Number: EP2S60 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265053-EP2S60F1020C5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265053-EP2S60F1020C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265053-EP2S60F1020C5
Win Source Part Number: 1265053-EP2S60F1020C 5 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® II Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 718 Number of LABs/CLBs: 3022 Number of Logic Elements/Cells: 60440 Total RAM Bits: 2544192 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: -544-1132,544-1132,E P2S60F1020C5ES,97105 4 Base Product Number: EP2S60 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1265053-EP2S60F1020C5
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® II
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 718
Number of LABs/CLBs: 3022
Number of Logic Elements/Cells: 60440
Total RAM Bits: 2544192
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 1020-BBGA
Supplier Device Package: 1020-FBGA (33x33)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: -544-1132,544-1132,EP2S60F1020C5ES,971054
Base Product Number: EP2S60
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
640MHz FPGA Programmable Logic Device - 696-EP2S60F1020C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2S60F1020C5
640MHz FPGA Programmable Logic Device 696-EP2S60F1020C5
Field Programmable Gate Array, 24176 CLBs, 640MHz, 60440-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S60F1020C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F1020C5 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 24176 CLBs, 640MHz, 60440-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S60F1020C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S60F1020C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1132-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1132-ND
FPGAs (Field Programmable Gate Array) 544-1132-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 718 2544192 60440 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 718 2544192 60440 1020-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S60F1020C5
FPGA - Field Programmable Gate Array EP2S60F1020C5
FPGA - Field Programmable Gate Array FPGA - Stratix II 3022 LABs 718 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 3022 LABs 718 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S60F1020C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S60F1020C5
FPGAs (Field Programmable Gate Array) EP2S60F1020C5
Stratix® II Field Programmable Gate Array (FPGA) IC 718 2544192 60440 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 718 2544192 60440 1020-BBGA

Buy Now Datasheet
FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA - EP2S60F1020C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
EP2S60F1020C5
FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA EP2S60F1020C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA Stratix® II Family 60440 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA - 386-EP2S60F1020C5 - Utmel Electronic Limited
Hong Kong, China
FPGA Stratix® II Family 60440 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
386-EP2S60F1020C5
FPGA Stratix® II Family 60440 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA 386-EP2S60F1020C5
FPGA Stratix® II Family 60440 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA

FPGA Stratix® II Family 60440 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F1020C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S60F1020C5
Embedded - FPGAs (Field Programmable Gate Array) EP2S60F1020C5
IC FPGA 718 I/O 1020FBGA

IC FPGA 718 I/O 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S60F1020C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S60F1020C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S60F1020C5
IC FPGA 718 I/O 1020FBGA

IC FPGA 718 I/O 1020FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1265053-EP2S60F1020C5 696-EP2S60F1020C5 544-1132-ND EP2S60F1020C5 EP2S60F1020C5 EP2S60F1020C5 386-EP2S60F1020C5 EP2S60F1020C5 EP2S60F1020C5
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 640MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 60440 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA FPGA Stratix® II Family 60440 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 60440 60440 60440 60440
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.2 Other; 1.15V ~ 1.25V Other; 1.2V Other
Internal Frequency 640 MHz 640 MHz
Package Type Other; 1020-BBGA Other; 1020-BBGA Other; FC-FBGA Other; 1020-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details