Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4 EP2S30F672I4

Description
Manufacturer: Altera Win Source Part Number: 144203-EP2S30F672I4 Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 1694 Number of Logic Elements/Cells: 33880 Total RAM Bits: 1369728 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 144203-EP2S30F672I4 Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 1694 Number of Logic Elements/Cells: 33880 Total RAM Bits: 1369728 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4 - 144203-EP2S30F672I4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4
144203-EP2S30F672I4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4 144203-EP2S30F672I4
Manufacturer: Altera Win Source Part Number: 144203-EP2S30F672I4 Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 1694 Number of Logic Elements/Cells: 33880 Total RAM Bits: 1369728 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 144203-EP2S30F672I4
Mounting: SMD (SMT)
Number of I/O: 500
Number of LABs/CLBs: 1694
Number of Logic Elements/Cells: 33880
Total RAM Bits: 1369728
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2S30F672I4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S30F672I4
717MHz FPGA Programmable Logic Device 696-EP2S30F672I4
Field Programmable Gate Array, 13552 CLBs, 717MHz, 33880-Cell, CMOS, PBGA672, 35 X 35 MM, 1 MM PITCH, FBGA-672 Product overview: EP2S30F672I4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S30F672I4 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 13552 CLBs, 717MHz, 33880-Cell, CMOS, PBGA672, 35 X 35 MM, 1 MM PITCH, FBGA-672 Product overview: EP2S30F672I4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S30F672I4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1899-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1899-ND
FPGAs (Field Programmable Gate Array) 544-1899-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 500 1369728 33880 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 500 1369728 33880 672-BBGA

Buy Now Datasheet
FPGA 33880 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA - EP2S30F672I4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33880 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA
EP2S30F672I4
FPGA 33880 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA EP2S30F672I4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S30F672I4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S30F672I4
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2S30F672I4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S30F672I4
FPGAs (Field Programmable Gate Array) EP2S30F672I4
Stratix® II Field Programmable Gate Array (FPGA) IC 500 1369728 33880 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 500 1369728 33880 672-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S30F672I4
FPGA - Field Programmable Gate Array EP2S30F672I4
FPGA - Field Programmable Gate Array FPGA - Stratix II 1694 LABs 500 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 1694 LABs 500 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S30F672I4
Embedded - FPGAs (Field Programmable Gate Array) EP2S30F672I4
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S30F672I4 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S30F672I4
FPGAs (Field Programmable Gate Array) EP2S30F672I4
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 144203-EP2S30F672I4 696-EP2S30F672I4 544-1899-ND EP2S30F672I4 EP2S30F672I4 EP2S30F672I4 EP2S30F672I4 EP2S30F672I4 EP2S30F672I4
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 33880 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 33880 33880 33880 33880
Package Type Other; 672-FBGA (27x27) Other; FBGA Other; 672-BBGA Other; FC-FBGA Other; 672-BBGA Other; 672-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Internal Frequency 711 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details