Intel Corporation 610MHz 1.2V FPGA Programmable Logic Device EP2S30F672C5N

Description
FPGA, 33880 Cells, 610MHz, 1.2V, 500 I/Os, FBGA-672 Product overview: EP2S30F672C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 610MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 610MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S30F672C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 33880 Cells, 610MHz, 1.2V, 500 I/Os, FBGA-672 Product overview: EP2S30F672C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 610MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 610MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S30F672C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
610MHz 1.2V FPGA Programmable Logic Device - 696-EP2S30F672C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
610MHz 1.2V FPGA Programmable Logic Device
696-EP2S30F672C5N
610MHz 1.2V FPGA Programmable Logic Device 696-EP2S30F672C5N
FPGA, 33880 Cells, 610MHz, 1.2V, 500 I/Os, FBGA-672 Product overview: EP2S30F672C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 610MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 610MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S30F672C5N can be used for catalog matching and distributor lookup.

FPGA, 33880 Cells, 610MHz, 1.2V, 500 I/Os, FBGA-672 Product overview: EP2S30F672C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 610MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 610MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S30F672C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1898-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1898-ND
FPGAs (Field Programmable Gate Array) 544-1898-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 500 1369728 33880 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 500 1369728 33880 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672C5N - 015481-EP2S30F672C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672C5N
015481-EP2S30F672C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672C5N 015481-EP2S30F672C5N
Manufacturer: Altera Win Source Part Number: 015481-EP2S30F672C5N Mounting: SMD (SMT) Number of I/O: 500 Number of LABs/CLBs: 1694 Number of Logic Elements/Cells: 33880 Total RAM Bits: 1369728 Family Name: EP2S30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFEC1E-3FN672I; Introduction Date: January 22, 2004 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015481-EP2S30F672C5N
Mounting: SMD (SMT)
Number of I/O: 500
Number of LABs/CLBs: 1694
Number of Logic Elements/Cells: 33880
Total RAM Bits: 1369728
Family Name: EP2S30
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFEC1E-3FN672I;
Introduction Date: January 22, 2004
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S30F672C5N
FPGA - Field Programmable Gate Array EP2S30F672C5N
FPGA - Field Programmable Gate Array FPGA - Stratix II 1694 LABs 500 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 1694 LABs 500 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S30F672C5N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S30F672C5N
FPGAs (Field Programmable Gate Array) EP2S30F672C5N
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S30F672C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2S30F672C5N
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site Datasheet
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA - EP2S30F672C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA
EP2S30F672C5N
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA EP2S30F672C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S30F672C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S30F672C5N
FPGAs (Field Programmable Gate Array) EP2S30F672C5N
Stratix® II Field Programmable Gate Array (FPGA) IC 500 1369728 33880 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 500 1369728 33880 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S30F672C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S30F672C5N
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2S30F672C5N 544-1898-ND 015481-EP2S30F672C5N EP2S30F672C5N EP2S30F672C5N EP2S30F672C5N EP2S30F672C5N EP2S30F672C5N EP2S30F672C5N
Product Name 610MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672C5N FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 33880 33880 33880 33880
Package Type Other; FBGA Other; 672-BBGA Other; 672-FBGA (27x27) Other; 672-BBGA Other; FC-FBGA Other; 672-BBGA
Internal Frequency 610 MHz
User I/Os 500 pins 500 pins 500 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data