Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672C5 EP2S30F672C5

Description
Manufacturer: Altera Win Source Part Number: 1172141-EP2S30F672C5 Family Name: EP2S30 Manufacturer Homepage: www.altera.com Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFE26E5F672I; Introduction Date: January 22, 2004 ECCN: 3A991 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172141-EP2S30F672C5 Family Name: EP2S30 Manufacturer Homepage: www.altera.com Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFE26E5F672I; Introduction Date: January 22, 2004 ECCN: 3A991 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672C5 - 1172141-EP2S30F672C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672C5
1172141-EP2S30F672C5
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672C5 1172141-EP2S30F672C5
Manufacturer: Altera Win Source Part Number: 1172141-EP2S30F672C5 Family Name: EP2S30 Manufacturer Homepage: www.altera.com Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFE26E5F672I; Introduction Date: January 22, 2004 ECCN: 3A991 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172141-EP2S30F672C5
Family Name: EP2S30
Manufacturer Homepage: www.altera.com
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFE26E5F672I;
Introduction Date: January 22, 2004
ECCN: 3A991
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
FPGAs (Field Programmable Gate Array) - 544-1126-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1126-ND
FPGAs (Field Programmable Gate Array) 544-1126-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 500 1369728 33880 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 500 1369728 33880 672-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2S30F672C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2S30F672C5
FPGA Programmable Logic Device 696-EP2S30F672C5
FPGA - Field Programmable Gate Array FPGA - Stratix II 1694 LABs 500 IOs Product overview: EP2S30F672C5 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S30F672C5 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array FPGA - Stratix II 1694 LABs 500 IOs Product overview: EP2S30F672C5 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S30F672C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S30F672C5 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S30F672C5
FPGAs (Field Programmable Gate Array) EP2S30F672C5
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S30F672C5
FPGA - Field Programmable Gate Array EP2S30F672C5
FPGA - Field Programmable Gate Array FPGA - Stratix II 1694 LABs 500 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 1694 LABs 500 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S30F672C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S30F672C5
FPGAs (Field Programmable Gate Array) EP2S30F672C5
Stratix® II Field Programmable Gate Array (FPGA) IC 500 1369728 33880 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 500 1369728 33880 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S30F672C5
Embedded - FPGAs (Field Programmable Gate Array) EP2S30F672C5
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S30F672C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S30F672C5
IC FPGA 500 I/O 672FBGA

IC FPGA 500 I/O 672FBGA

Supplier's Site
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA - EP2S30F672C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA
EP2S30F672C5
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA EP2S30F672C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172141-EP2S30F672C5 544-1126-ND 696-EP2S30F672C5 EP2S30F672C5 EP2S30F672C5 EP2S30F672C5 EP2S30F672C5 EP2S30F672C5 EP2S30F672C5
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672C5 FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA
Package Type Other; 672-BBGA Other; Tray Other; 672-BBGA Other; 672-BBGA Other; FC-FBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
User I/Os 500 pins 500 pins 500 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details