Intel Corporation FPGAs (Field Programmable Gate Array) EP2S30F484C5

Description
Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA
Request a Quote Datasheet
Description
Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1107-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1107-ND
FPGAs (Field Programmable Gate Array) 544-1107-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C5 - 015479-EP2S30F484C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C5
015479-EP2S30F484C5
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C5 015479-EP2S30F484C5
Manufacturer: Altera Win Source Part Number: 015479-EP2S30F484C5 Mounting: SMD (SMT) Number of I/O: 342 Number of LABs/CLBs: 1694 Number of Logic Elements/Cells: 33880 Total RAM Bits: 1369728 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015479-EP2S30F484C5
Mounting: SMD (SMT)
Number of I/O: 342
Number of LABs/CLBs: 1694
Number of Logic Elements/Cells: 33880
Total RAM Bits: 1369728
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
640MHz FPGA Programmable Logic Device - 696-EP2S30F484C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2S30F484C5
640MHz FPGA Programmable Logic Device 696-EP2S30F484C5
Field Programmable Gate Array, 13552 CLBs, 640MHz, 33880-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S30F484C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S30F484C5 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 13552 CLBs, 640MHz, 33880-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S30F484C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S30F484C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S30F484C5
Embedded - FPGAs (Field Programmable Gate Array) EP2S30F484C5
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site Datasheet
IC FPGA 342 I/O 484FBGA - 386-EP2S30F484C5 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 342 I/O 484FBGA
386-EP2S30F484C5
IC FPGA 342 I/O 484FBGA 386-EP2S30F484C5
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2S30F484C5 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S30F484C5
FPGAs (Field Programmable Gate Array) EP2S30F484C5
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S30F484C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S30F484C5
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S30F484C5
FPGA - Field Programmable Gate Array EP2S30F484C5
FPGA - Field Programmable Gate Array FPGA - Stratix II 1694 LABs 342 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 1694 LABs 342 IOs

Buy Now Datasheet
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 484-Pin FC-FBGA - EP2S30F484C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 484-Pin FC-FBGA
EP2S30F484C5
FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 484-Pin FC-FBGA EP2S30F484C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S30F484C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S30F484C5
FPGAs (Field Programmable Gate Array) EP2S30F484C5
Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1107-ND 015479-EP2S30F484C5 696-EP2S30F484C5 EP2S30F484C5 386-EP2S30F484C5 EP2S30F484C5 EP2S30F484C5 EP2S30F484C5 EP2S30F484C5 EP2S30F484C5
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C5 640MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 342 I/O 484FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 33880 Cells 609.76MHz 90nm Technology 1.2V 484-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; 484-FBGA (23x23) Other; FBGA Other; 484-BBGA Other; 484-BBGA Other; FC-FBGA Other; 484-BBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 33880 33880 33880 33880 33880
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2V Other; 1.2V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details