Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C4 EP2S30F484C4

Description
Manufacturer: Altera Win Source Part Number: 745590-EP2S30F484C4 Manufacturer Homepage: www.altera.com Reference case: BGA Reference Date Code: 1325+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 745590-EP2S30F484C4 Manufacturer Homepage: www.altera.com Reference case: BGA Reference Date Code: 1325+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C4 - 745590-EP2S30F484C4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C4
745590-EP2S30F484C4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C4 745590-EP2S30F484C4
Manufacturer: Altera Win Source Part Number: 745590-EP2S30F484C4 Manufacturer Homepage: www.altera.com Reference case: BGA Reference Date Code: 1325+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 745590-EP2S30F484C4
Manufacturer Homepage: www.altera.com
Reference case: BGA
Reference Date Code: 1325+
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
717MHz FPGA Programmable Logic Device - 696-EP2S30F484C4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S30F484C4
717MHz FPGA Programmable Logic Device 696-EP2S30F484C4
Field Programmable Gate Array, 13552 CLBs, 717MHz, 33880-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S30F484C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S30F484C4 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 13552 CLBs, 717MHz, 33880-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S30F484C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S30F484C4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1106-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1106-ND
FPGAs (Field Programmable Gate Array) 544-1106-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S30F484C4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S30F484C4
FPGAs (Field Programmable Gate Array) EP2S30F484C4
Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA

Buy Now Datasheet
FPGA 33880 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA - EP2S30F484C4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33880 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA
EP2S30F484C4
FPGA 33880 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA EP2S30F484C4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S30F484C4
Embedded - FPGAs (Field Programmable Gate Array) EP2S30F484C4
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S30F484C4
FPGA - Field Programmable Gate Array EP2S30F484C4
FPGA - Field Programmable Gate Array FPGA - Stratix II 1694 LABs 342 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 1694 LABs 342 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S30F484C4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S30F484C4
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 745590-EP2S30F484C4 696-EP2S30F484C4 544-1106-ND EP2S30F484C4 EP2S30F484C4 EP2S30F484C4 EP2S30F484C4 EP2S30F484C4
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C4 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 33880 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 33880 33880 33880
Package Type Other; FBGA Other; 484-BBGA Other; 484-BBGA Other; FC-FBGA
Internal Frequency 711 MHz
User I/Os 342 pins 342 pins 342 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details