Intel Corporation FPGAs (Field Programmable Gate Array) EP2S30F484C3N

Description
Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA
Request a Quote Datasheet
Description
Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1890-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1890-ND
FPGAs (Field Programmable Gate Array) 544-1890-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C3N - 015477-EP2S30F484C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C3N
015477-EP2S30F484C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C3N 015477-EP2S30F484C3N
Manufacturer: Altera Win Source Part Number: 015477-EP2S30F484C3N Mounting: SMD (SMT) Number of I/O: 342 Number of LABs/CLBs: 1694 Number of Logic Elements/Cells: 33880 Total RAM Bits: 1369728 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015477-EP2S30F484C3N
Mounting: SMD (SMT)
Number of I/O: 342
Number of LABs/CLBs: 1694
Number of Logic Elements/Cells: 33880
Total RAM Bits: 1369728
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
817MHz 1.2V FPGA Programmable Logic Device - 696-EP2S30F484C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
817MHz 1.2V FPGA Programmable Logic Device
696-EP2S30F484C3N
817MHz 1.2V FPGA Programmable Logic Device 696-EP2S30F484C3N
FPGA, 33880 LEs, 817MHz, 1.2V, 342 I/Os, FBGA-484 Product overview: EP2S30F484C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 817MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 817MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S30F484C3N can be used for catalog matching and distributor lookup.

FPGA, 33880 LEs, 817MHz, 1.2V, 342 I/Os, FBGA-484 Product overview: EP2S30F484C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 817MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 817MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S30F484C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S30F484C3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S30F484C3N
FPGAs (Field Programmable Gate Array) EP2S30F484C3N
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S30F484C3N
FPGA - Field Programmable Gate Array EP2S30F484C3N
FPGA - Field Programmable Gate Array FPGA - Stratix II 1694 LABs 342 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 1694 LABs 342 IOs

Buy Now Datasheet
FPGA 33880 Cells 816.99MHz 90nm Technology 1.2V 484-Pin FC-FBGA - EP2S30F484C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33880 Cells 816.99MHz 90nm Technology 1.2V 484-Pin FC-FBGA
EP2S30F484C3N
FPGA 33880 Cells 816.99MHz 90nm Technology 1.2V 484-Pin FC-FBGA EP2S30F484C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S30F484C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S30F484C3N
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2S30F484C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S30F484C3N
FPGAs (Field Programmable Gate Array) EP2S30F484C3N
Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 342 1369728 33880 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S30F484C3N
Embedded - FPGAs (Field Programmable Gate Array) EP2S30F484C3N
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site Datasheet
FPGA, STRATIX II, 30K ELEMENTS, FBGA484 - 386-EP2S30F484C3N - Utmel Electronic Limited
Hong Kong, China
FPGA, STRATIX II, 30K ELEMENTS, FBGA484
386-EP2S30F484C3N
FPGA, STRATIX II, 30K ELEMENTS, FBGA484 386-EP2S30F484C3N
FPGA, STRATIX II, 30K ELEMENTS, FBGA484

FPGA, STRATIX II, 30K ELEMENTS, FBGA484

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1890-ND 015477-EP2S30F484C3N 696-EP2S30F484C3N EP2S30F484C3N EP2S30F484C3N EP2S30F484C3N EP2S30F484C3N EP2S30F484C3N EP2S30F484C3N 386-EP2S30F484C3N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484C3N 817MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 33880 Cells 816.99MHz 90nm Technology 1.2V 484-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA, STRATIX II, 30K ELEMENTS, FBGA484
Package Type Other; 484-BBGA Other; 484-FBGA (23x23) Other; FBGA Other; 484-BBGA Other; FC-FBGA Other; 484-BBGA Other; 484-BBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 33880 33880 33880 33880 33880
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details