Manufacturer: Altera
Win Source Part Number: 1172139-EP2S180F1508
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Field Programmable Gate Array, 71760 CLBs, 717MHz, 179400-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, FBGA-1508 Product overview: EP2S180F1508I4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1508I4 can be used for catalog matching and distributor lookup.
Stratix® II Field Programmable Gate Array (FPGA) IC 1170 9383040 179400 1508-BBGA, FCBGA
Stratix® II Field Programmable Gate Array (FPGA) IC 1508-BBGA, FCBGA
Stratix® II Field Programmable Gate Array (FPGA) IC 1170 9383040 179400 1508-BBGA, FCBGA
IC FPGA 1508FBGA
FPGA - Field Programmable Gate Array FPGA - Stratix II 8970 LABs 1170 IOs
IC FPGA 1170 I/O 1508FBGA
IC FPGA 1170 I/O 1508FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1172139-EP2S180F1508I4 | 696-EP2S180F1508I4 | 544-2165-ND | EP2S180F1508I4 | EP2S180F1508I4 | EP2S180F1508I4 | EP2S180F1508I4 | EP2S180F1508I4 | EP2S180F1508I4 | EP2S180F1508I4 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508I4 | 717MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 179400 Cells 711.24MHz 90nm Technology 1.2V 1508-Pin FC-FBGA |
| Logic Cells / Logic Blocks | 179400 | 179400 | 179400 | |||||||
| Package Type | Other; FBGA | Other; 1508-BBGA, FCBGA | Other; 1508-BBGA, FCBGA | Other; 1508-BBGA, FCBGA | Other; 1508-BBGA, FCBGA | Other; FC-FBGA | ||||
| Internal Frequency | 711 MHz | |||||||||
| User I/Os | 1170 pins | 1170 pins | 1170 pins | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |