Intel Corporation 717MHz FPGA Programmable Logic Device EP2S180F1508C3N

Description
Field Programmable Gate Array, 8970 CLBs, 717MHz, 179400-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, FBGA-1508 Product overview: EP2S180F1508C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1508C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 8970 CLBs, 717MHz, 179400-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, FBGA-1508 Product overview: EP2S180F1508C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1508C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP2S180F1508C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S180F1508C3N
717MHz FPGA Programmable Logic Device 696-EP2S180F1508C3N
Field Programmable Gate Array, 8970 CLBs, 717MHz, 179400-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, FBGA-1508 Product overview: EP2S180F1508C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1508C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 8970 CLBs, 717MHz, 179400-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, FBGA-1508 Product overview: EP2S180F1508C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1508C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C3N - 081070-EP2S180F1508C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C3N
081070-EP2S180F1508C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C3N 081070-EP2S180F1508C3N
Manufacturer: Altera Win Source Part Number: 081070-EP2S180F1508C 3N Mounting: SMD (SMT) Number of I/O: 1170 Number of LABs/CLBs: 8970 Number of Logic Elements/Cells: 179400 Total RAM Bits: 9383040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1508-FBGA (30x30) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081070-EP2S180F1508C3N
Mounting: SMD (SMT)
Number of I/O: 1170
Number of LABs/CLBs: 8970
Number of Logic Elements/Cells: 179400
Total RAM Bits: 9383040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1508-FBGA (30x30)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1886-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1886-ND
FPGAs (Field Programmable Gate Array) 544-1886-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 1170 9383040 179400 1508-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 1170 9383040 179400 1508-BBGA, FCBGA

Buy Now Datasheet
FPGA 179400 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - EP2S180F1508C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 179400 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
EP2S180F1508C3N
FPGA 179400 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA EP2S180F1508C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S180F1508C3N
Embedded - FPGAs (Field Programmable Gate Array) EP2S180F1508C3N
IC FPGA 1170 I/O 1508FBGA

IC FPGA 1170 I/O 1508FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S180F1508C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S180F1508C3N
IC FPGA 1170 I/O 1508FBGA

IC FPGA 1170 I/O 1508FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S180F1508C3N
FPGA - Field Programmable Gate Array EP2S180F1508C3N
FPGA - Field Programmable Gate Array FPGA - Stratix II 8970 LABs 1170 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 8970 LABs 1170 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S180F1508C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S180F1508C3N
FPGAs (Field Programmable Gate Array) EP2S180F1508C3N
Stratix® II Field Programmable Gate Array (FPGA) IC 1170 9383040 179400 1508-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 1170 9383040 179400 1508-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2S180F1508C3N 081070-EP2S180F1508C3N 544-1886-ND EP2S180F1508C3N EP2S180F1508C3N EP2S180F1508C3N EP2S180F1508C3N EP2S180F1508C3N
Product Name 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C3N FPGAs (Field Programmable Gate Array) FPGA 179400 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 179400 179400 179400 179400
Package Type Other; FBGA Other; 1508-FBGA (30x30) Other; 1508-BBGA, FCBGA Other; FC-FBGA Other; 1508-BBGA, FCBGA
Internal Frequency 779 MHz
User I/Os 1170 pins 1170 pins 1170 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data