Intel Corporation FPGAs (Field Programmable Gate Array) EP2S180F1020I4

Description
Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA
Request a Quote Datasheet
Description
Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2162-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2162-ND
FPGAs (Field Programmable Gate Array) 544-2162-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020I4 - 870531-EP2S180F1020I4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020I4
870531-EP2S180F1020I4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020I4 870531-EP2S180F1020I4
Manufacturer: Intel Win Source Part Number: 870531-EP2S180F1020I 4 Series: Stratix® II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 742 Part Status: Obsolete Family Name: EP2S180 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2162, 972227

Manufacturer: Intel
Win Source Part Number: 870531-EP2S180F1020I4
Series: Stratix® II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Number of I/O: 742
Part Status: Obsolete
Family Name: EP2S180
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2162, 972227

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2S180F1020I4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S180F1020I4
717MHz FPGA Programmable Logic Device 696-EP2S180F1020I4
Field Programmable Gate Array, 71760 CLBs, 717MHz, 179400-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S180F1020I4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1020I4 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 71760 CLBs, 717MHz, 179400-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S180F1020I4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1020I4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 179400 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA - EP2S180F1020I4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 179400 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
EP2S180F1020I4
FPGA 179400 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA EP2S180F1020I4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S180F1020I4 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S180F1020I4
FPGAs (Field Programmable Gate Array) EP2S180F1020I4
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020I4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S180F1020I4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S180F1020I4
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2S180F1020I4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S180F1020I4
FPGAs (Field Programmable Gate Array) EP2S180F1020I4
Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020I4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S180F1020I4
Embedded - FPGAs (Field Programmable Gate Array) EP2S180F1020I4
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S180F1020I4
FPGA - Field Programmable Gate Array EP2S180F1020I4
FPGA - Field Programmable Gate Array FPGA - Stratix II 8970 LABs 742 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 8970 LABs 742 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2162-ND 870531-EP2S180F1020I4 696-EP2S180F1020I4 EP2S180F1020I4 EP2S180F1020I4 EP2S180F1020I4 EP2S180F1020I4 EP2S180F1020I4 EP2S180F1020I4
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020I4 717MHz FPGA Programmable Logic Device FPGA 179400 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1020-BBGA Other; 1020-FBGA (33x33) Other; FBGA Other; FC-FBGA Other; 1020-BBGA Other; 1020-BBGA
Pins 1020
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 179400 179400 179400
Internal Frequency 711 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-3 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details