Intel Corporation FPGA Programmable Logic Device EP2S180F1020C5N

Description
IC FPGA 742 I/O 1020FBGA Product overview: EP2S180F1020C5N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1020C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 742 I/O 1020FBGA Product overview: EP2S180F1020C5N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1020C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2S180F1020C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2S180F1020C5N
FPGA Programmable Logic Device 696-EP2S180F1020C5N
IC FPGA 742 I/O 1020FBGA Product overview: EP2S180F1020C5N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1020C5N can be used for catalog matching and distributor lookup.

IC FPGA 742 I/O 1020FBGA Product overview: EP2S180F1020C5N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1020C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N - 203746-EP2S180F1020C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N
203746-EP2S180F1020C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N 203746-EP2S180F1020C5N
Manufacturer: Altera Win Source Part Number: 203746-EP2S180F1020C 5N Mounting: SMD (SMT) Number of I/O: 742 Number of LABs/CLBs: 8970 Number of Logic Elements/Cells: 179400 Total RAM Bits: 9383040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203746-EP2S180F1020C5N
Mounting: SMD (SMT)
Number of I/O: 742
Number of LABs/CLBs: 8970
Number of Logic Elements/Cells: 179400
Total RAM Bits: 9383040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1885-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1885-ND
FPGAs (Field Programmable Gate Array) 544-1885-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S180F1020C5N
FPGAs (Field Programmable Gate Array) EP2S180F1020C5N
Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S180F1020C5N
FPGAs (Field Programmable Gate Array) EP2S180F1020C5N
Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S180F1020C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2S180F1020C5N
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S180F1020C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S180F1020C5N
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S180F1020C5N
FPGA - Field Programmable Gate Array EP2S180F1020C5N
FPGA - Field Programmable Gate Array FPGA - Stratix II 8970 LABs 742 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 8970 LABs 742 IOs

Buy Now Datasheet
FPGA 179400 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA - EP2S180F1020C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 179400 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
EP2S180F1020C5N
FPGA 179400 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA EP2S180F1020C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2S180F1020C5N 203746-EP2S180F1020C5N 544-1885-ND EP2S180F1020C5N EP2S180F1020C5N EP2S180F1020C5N EP2S180F1020C5N EP2S180F1020C5N EP2S180F1020C5N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 179400 Cells 609.76MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
Logic Cells / Logic Blocks 179400 179400 179400 179400 179400
Package Type Other; Bulk Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; 1020-BBGA Other; 1020-BBGA, FCBGA Other; FC-FBGA
User I/Os 742 pins 742 pins 742 pins 742 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details