Intel Corporation 717MHz FPGA Programmable Logic Device EP2S180F1020C4

Description
Field Programmable Gate Array, 71760 CLBs, 717MHz, 179400-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S180F1020C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1020C4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 71760 CLBs, 717MHz, 179400-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S180F1020C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1020C4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP2S180F1020C4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S180F1020C4
717MHz FPGA Programmable Logic Device 696-EP2S180F1020C4
Field Programmable Gate Array, 71760 CLBs, 717MHz, 179400-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S180F1020C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1020C4 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 71760 CLBs, 717MHz, 179400-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S180F1020C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S180F1020C4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1415-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1415-ND
FPGAs (Field Programmable Gate Array) 544-1415-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1031599-EP2S180F1020C4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1031599-EP2S180F1020C4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1031599-EP2S180F1020C4
Win Source Part Number: 1031599-EP2S180F1020 C4 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® II Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 742 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): EP2S130F1020C3; EP2S130F780C5N; EP2S130F780C5; XC6SLX150T-2FGG900C; XC6SLX150-2FGG900I; XC6SLX150-2FGG900C; ECCN: 3A001A7A Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Altera Other Names: ALTALTEP2S180F1020C4 ,2156-EP2S180F1020C4 Base Product Number: EP2S180 RoHS Status: RoHS non-compliant

Win Source Part Number: 1031599-EP2S180F1020C4
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® II
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 742
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 1020-BBGA
Supplier Device Package: 1020-FBGA (33x33)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): EP2S130F1020C3; EP2S130F780C5N; EP2S130F780C5; XC6SLX150T-2FGG900C; XC6SLX150-2FGG900I; XC6SLX150-2FGG900C;
ECCN: 3A001A7A
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Altera
Other Names: ALTALTEP2S180F1020C4,2156-EP2S180F1020C4
Base Product Number: EP2S180
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S180F1020C4
FPGA - Field Programmable Gate Array EP2S180F1020C4
FPGA - Field Programmable Gate Array FPGA - Stratix II 8970 LABs 742 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 8970 LABs 742 IOs

Buy Now Datasheet
IC FPGA 742 I/O 1020FBGA - 386-EP2S180F1020C4 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 742 I/O 1020FBGA
386-EP2S180F1020C4
IC FPGA 742 I/O 1020FBGA 386-EP2S180F1020C4
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site
FPGA 179400 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA - EP2S180F1020C4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 179400 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
EP2S180F1020C4
FPGA 179400 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA EP2S180F1020C4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S180F1020C4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S180F1020C4
FPGAs (Field Programmable Gate Array) EP2S180F1020C4
Stratix® II Field Programmable Gate Array (FPGA) IC 742 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 1020-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S180F1020C4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S180F1020C4
FPGAs (Field Programmable Gate Array) EP2S180F1020C4
Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 9383040 179400 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S180F1020C4
Embedded - FPGAs (Field Programmable Gate Array) EP2S180F1020C4
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S180F1020C4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S180F1020C4
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2S180F1020C4 544-1415-ND 1031599-EP2S180F1020C4 EP2S180F1020C4 386-EP2S180F1020C4 EP2S180F1020C4 EP2S180F1020C4 EP2S180F1020C4 EP2S180F1020C4 EP2S180F1020C4
Product Name 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 742 I/O 1020FBGA FPGA 179400 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 179400 179400 179400 179400
Package Type Other; FBGA Other; 1020-BBGA Other; 1020-BBGA Other; FC-FBGA Other; 1020-BBGA Other; 1020-BBGA
Internal Frequency 711 MHz 717 MHz
User I/Os 742 pins 742 pins 742 pins 742 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB196I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details