Intel Corporation 717MHz FPGA Programmable Logic Device EP2S15F672I4N

Description
Field Programmable Gate Array, 780 CLBs, 717MHz, 15600-Cell, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, LEAD FREE, FBGA-672 Product overview: EP2S15F672I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F672I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 780 CLBs, 717MHz, 15600-Cell, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, LEAD FREE, FBGA-672 Product overview: EP2S15F672I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F672I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP2S15F672I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S15F672I4N
717MHz FPGA Programmable Logic Device 696-EP2S15F672I4N
Field Programmable Gate Array, 780 CLBs, 717MHz, 15600-Cell, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, LEAD FREE, FBGA-672 Product overview: EP2S15F672I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F672I4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 780 CLBs, 717MHz, 15600-Cell, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, LEAD FREE, FBGA-672 Product overview: EP2S15F672I4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F672I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S15F672I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2S15F672I4N-ND
FPGAs (Field Programmable Gate Array) EP2S15F672I4N-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672I4N - 203744-EP2S15F672I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672I4N
203744-EP2S15F672I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672I4N 203744-EP2S15F672I4N
Manufacturer: Altera Win Source Part Number: 203744-EP2S15F672I4N Mounting: SMD (SMT) Number of I/O: 366 Number of LABs/CLBs: 780 Number of Logic Elements/Cells: 15600 Total RAM Bits: 419328 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203744-EP2S15F672I4N
Mounting: SMD (SMT)
Number of I/O: 366
Number of LABs/CLBs: 780
Number of Logic Elements/Cells: 15600
Total RAM Bits: 419328
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S15F672I4N
FPGA - Field Programmable Gate Array EP2S15F672I4N
FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 366 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 366 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S15F672I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S15F672I4N
FPGAs (Field Programmable Gate Array) EP2S15F672I4N
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F672I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S15F672I4N
IC FPGA 366 I/O 672FBGA

IC FPGA 366 I/O 672FBGA

Supplier's Site
FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA - EP2S15F672I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA
EP2S15F672I4N
FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA EP2S15F672I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F672I4N
Embedded - FPGAs (Field Programmable Gate Array) EP2S15F672I4N
IC FPGA 366 I/O 672FBGA

IC FPGA 366 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2S15F672I4N EP2S15F672I4N-ND 203744-EP2S15F672I4N EP2S15F672I4N EP2S15F672I4N EP2S15F672I4N EP2S15F672I4N EP2S15F672I4N
Product Name 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672I4N FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array)
Internal Frequency 717 MHz
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.2 Other; 1.15 V ~ 1.25 V Other; 1.15V ~ 1.25V Other
Package Type Other; 672-BBGA Other; 672-FBGA (27x27) Other; 672-BBGA Other; FC-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details