Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C5N EP2S15F672C5N

Description
Manufacturer: Altera Win Source Part Number: 015476-EP2S15F672C5N Mounting: SMD (SMT) Number of I/O: 366 Number of LABs/CLBs: 780 Number of Logic Elements/Cells: 15600 Total RAM Bits: 419328 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015476-EP2S15F672C5N Mounting: SMD (SMT) Number of I/O: 366 Number of LABs/CLBs: 780 Number of Logic Elements/Cells: 15600 Total RAM Bits: 419328 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C5N - 015476-EP2S15F672C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C5N
015476-EP2S15F672C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C5N 015476-EP2S15F672C5N
Manufacturer: Altera Win Source Part Number: 015476-EP2S15F672C5N Mounting: SMD (SMT) Number of I/O: 366 Number of LABs/CLBs: 780 Number of Logic Elements/Cells: 15600 Total RAM Bits: 419328 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015476-EP2S15F672C5N
Mounting: SMD (SMT)
Number of I/O: 366
Number of LABs/CLBs: 780
Number of Logic Elements/Cells: 15600
Total RAM Bits: 419328
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
640MHz FPGA Programmable Logic Device - 696-EP2S15F672C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2S15F672C5N
640MHz FPGA Programmable Logic Device 696-EP2S15F672C5N
Field Programmable Gate Array, 6240 CLBs, 640MHz, 15600-Cell, CMOS, PBGA672, 35 X 35 MM, 1 MM PITCH, FBGA-672 Product overview: EP2S15F672C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F672C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 6240 CLBs, 640MHz, 15600-Cell, CMOS, PBGA672, 35 X 35 MM, 1 MM PITCH, FBGA-672 Product overview: EP2S15F672C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F672C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1881-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1881-ND
FPGAs (Field Programmable Gate Array) 544-1881-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S15F672C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S15F672C5N
FPGAs (Field Programmable Gate Array) EP2S15F672C5N
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F672C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S15F672C5N
IC FPGA 366 I/O 672FBGA

IC FPGA 366 I/O 672FBGA

Supplier's Site
FPGA 15600 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA - EP2S15F672C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15600 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA
EP2S15F672C5N
FPGA 15600 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA EP2S15F672C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F672C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2S15F672C5N
IC FPGA 366 I/O 672FBGA

IC FPGA 366 I/O 672FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S15F672C5N
FPGA - Field Programmable Gate Array EP2S15F672C5N
FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 366 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 366 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015476-EP2S15F672C5N 696-EP2S15F672C5N 544-1881-ND EP2S15F672C5N EP2S15F672C5N EP2S15F672C5N EP2S15F672C5N EP2S15F672C5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C5N 640MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 15600 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 15600 15600 15600 15600
Package Type Other; 672-FBGA (27x27) Other; FBGA Other; 672-BBGA Other; 672-BBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2V Other; 1.15V ~ 1.25V Other
Internal Frequency 610 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details