Intel Corporation FPGAs (Field Programmable Gate Array) EP2S15F672C5

Description
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA
Request a Quote Datasheet
Description
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1124-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1124-ND
FPGAs (Field Programmable Gate Array) 544-1124-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C5 - 918246-EP2S15F672C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C5
918246-EP2S15F672C5
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C5 918246-EP2S15F672C5
Manufacturer: Intel Win Source Part Number: 918246-EP2S15F672C5 Series: Stratix® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 366 Part Status: Obsolete Family Name: EP2S15 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1124, 966856

Manufacturer: Intel
Win Source Part Number: 918246-EP2S15F672C5
Series: Stratix® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 366
Part Status: Obsolete
Family Name: EP2S15
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1124, 966856

Buy Now Datasheet
640MHz FPGA Programmable Logic Device - 696-EP2S15F672C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2S15F672C5
640MHz FPGA Programmable Logic Device 696-EP2S15F672C5
Field Programmable Gate Array, 6240 CLBs, 640MHz, 15600-Cell, CMOS, PBGA672, 35 X 35 MM, 1 MM PITCH, FBGA-672 Product overview: EP2S15F672C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F672C5 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 6240 CLBs, 640MHz, 15600-Cell, CMOS, PBGA672, 35 X 35 MM, 1 MM PITCH, FBGA-672 Product overview: EP2S15F672C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F672C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S15F672C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S15F672C5
FPGAs (Field Programmable Gate Array) EP2S15F672C5
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S15F672C5 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S15F672C5
FPGAs (Field Programmable Gate Array) EP2S15F672C5
IC FPGA 366 I/O 672FBGA

IC FPGA 366 I/O 672FBGA

Supplier's Site Datasheet
FPGA 15600 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA - EP2S15F672C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15600 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA
EP2S15F672C5
FPGA 15600 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA EP2S15F672C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F672C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S15F672C5
IC FPGA 366 I/O 672FBGA

IC FPGA 366 I/O 672FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S15F672C5
FPGA - Field Programmable Gate Array EP2S15F672C5
FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 366 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 366 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F672C5
Embedded - FPGAs (Field Programmable Gate Array) EP2S15F672C5
IC FPGA 366 I/O 672FBGA

IC FPGA 366 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1124-ND 918246-EP2S15F672C5 696-EP2S15F672C5 EP2S15F672C5 EP2S15F672C5 EP2S15F672C5 EP2S15F672C5 EP2S15F672C5 EP2S15F672C5
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C5 640MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 15600 Cells 609.76MHz 90nm Technology 1.2V 672-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; 672-FBGA (27x27) Other; 672-BBGA Other; 672-BBGA Other; FC-FBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 640 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910LC-30 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC44
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details